N-Channel 30V 160A (Tc) 210W (Tc) Surface Mount 10-PowerSO
Manufacturer: STMicroelectronics
Win Source Part Number: 798953-STV160NF03LAT
Series: STripFET
Packaging: Reel package
Operating Temperature Range: 175°C (TJ)
Package: PowerSO-10 Exposed Bottom Pad
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 160A (Tc)
Part Status: Obsolete(EOL)
Family Name: STV160NF03LA
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Manufacturer Package: 10-PowerSO
Channel Type Type: N
Drain Source Voltage: 30V
Vgs(th) (Maximum) @ Id: 1V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 160nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 5350pF @ 25V
Vgs (Maximum): ±15V
Power Dissipation (Maximum): 210W (Tc)
Rds On (Maximum) @ Id, Vgs: 3 mOhm @ 80A, 10V
Alternative Parts (Cross-Reference): STV160NF03LA;
Introduction Date: December 19, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
MOSFET N-CH 30V 160A 10POWERSO
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | STV160NF03LAT4-ND | 798953-STV160NF03LAT4 | STV160NF03LAT4 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STV160NF03LAT4 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel |