Manufacturer: STMicroelectronics
Win Source Part Number: 122740-STV160NF02LT4
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 210W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 175°C (TJ)
Case / Package: 10-PowerSO
Dimension: PowerSO-10 Exposed Bottom Pad
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 160A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 160nC @ 10V
Max Input Capacitance: 4800pF @ 15V
Maximum Gate-Source Voltage: ±15V
Maximum Rds On at Id,Vgs: 2.5 mOhm @ 80A, 10V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
MOSFET N-CH 20V 160A POWERSO-10 Product overview: STV160NF02LT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 160A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 160A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STV160NF02LT4 can be used for catalog matching and distributor lookup.
N-Channel 20V 160A (Tc) 210W (Tc) Surface Mount 10-PowerSO
MOSFET N-CH 20V 160A 10POWERSO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 122740-STV160NF02LT4 | 278-STV160NF02LT4 | 497-3251-2-ND | STV160NF02LT4 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STV160NF02LT4 | 20V 160A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | |
| V(BR)DSS | 20 volts | |||
| PD | 210000 milliwatts | 210000 milliwatts |