Manufacturer: STMicroelectronics
Win Source Part Number: 054044-STV160NF02LAT
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 210W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 175°C (TJ)
Case / Package: 10-PowerSO
Dimension: PowerSO-10 Exposed Bottom Pad
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 160A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 175nC @ 10V
Max Input Capacitance: 5500pF @ 15V
Maximum Gate-Source Voltage: ±15V
Maximum Rds On at Id,Vgs: 2.7 mOhm @ 80A, 10V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
N-Channel 20V 160A (Tc) 210W (Tc) Surface Mount 10-PowerSO
MOSFET N-Ch 20 Volt 160 Amp Product overview: STV160NF02LAT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STV160NF02LAT4 can be used for catalog matching and distributor lookup.
MOSFET N-CH 20V 160A 10POWERSO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 054044-STV160NF02LAT4 | STV160NF02LAT4-ND | 278-STV160NF02LAT4 | STV160NF02LAT4 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STV160NF02LAT4 | Single FETs, MOSFETs | MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | |
| V(BR)DSS | 20 volts | |||
| PD | 210000 milliwatts | 210000 milliwatts |