Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 962420-STV0984TR
Packaging: Tape & Reel
Mounting: SMD (SMT)
Categories: OEM Parts( S )
Case / Package: TFBGA
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 962420-STV0984TR |
| Product Name | OEM Parts - OEM Parts ( S ) - STV0984TR |