Win Source Part Number: 1244353-STV0974E/TR
Category: Integrated Circuits (ICs)>Specialized ICs
Type: DSP
Package: Tape & Reel (TR)
Applications: Cell Phones, Digital Cameras, Media Players
Standard Package: 2,400
Mounting: SMD (SMT)
Package / Case: 56-TFBGA
Supplier Device Package: 56-TFBGA (6x6)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-3887-2,497-3887-
Base Product Number: STV0974
Product Status: Obsolete
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 1244353-STV0974E/TR | STV0974E/TR | STV0974E/TR |
| Product Name | Integrated Circuits (ICs) - Specialized ICs | Specialized ICs | Specialized ICs |