Win Source Part Number: 1244350-STV0684
Category: Integrated Circuits (ICs)>Specialized ICs
Type: Video Processor, Microcontroller
Package: Tray
Standard Package: 1,134
Mounting: SMD (SMT)
Package / Case: 196-LFBGA
Supplier Device Package: 196-BGA (12x12)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-3901
Base Product Number: STV0684
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Video Processor, Microcontroller 196-BGA (12x12)
IC VIDEO PROC MICROCTRL 196BGA
Video Processor, Microcontroller 196-BGA (12x12)
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 1244350-STV0684 | 497-3901-ND | STV0684 | STV0684 |
| Product Name | Integrated Circuits (ICs) - Specialized ICs | Specialized ICs | Specialized ICs | Specialized ICs |