STMicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - Sensors STV-974/552S-R01

Description
Win Source Part Number: 1283740-STV-974/552S -R01 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Box Standard Package: 1 Interface: I2C Sensitivity: 30fps Supplied Contents: Board(s), Cable(s) Sensing Range: VGA Embedded: Yes, DSP Utilized IC / Part: STV0974E, VS6552 Sensor Type: CMOS Imaging, Color (RGB) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.30.0100 Mfr: STMicroelectronics Other Names: 497-3891 Base Product Number: STV0974 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1283740-STV-974/552S -R01 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Box Standard Package: 1 Interface: I2C Sensitivity: 30fps Supplied Contents: Board(s), Cable(s) Sensing Range: VGA Embedded: Yes, DSP Utilized IC / Part: STV0974E, VS6552 Sensor Type: CMOS Imaging, Color (RGB) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.30.0100 Mfr: STMicroelectronics Other Names: 497-3891 Base Product Number: STV0974 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283740-STV-974/552S-R01 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283740-STV-974/552S-R01
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283740-STV-974/552S-R01
Win Source Part Number: 1283740-STV-974/552S -R01 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Box Standard Package: 1 Interface: I2C Sensitivity: 30fps Supplied Contents: Board(s), Cable(s) Sensing Range: VGA Embedded: Yes, DSP Utilized IC / Part: STV0974E, VS6552 Sensor Type: CMOS Imaging, Color (RGB) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.30.0100 Mfr: STMicroelectronics Other Names: 497-3891 Base Product Number: STV0974 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1283740-STV-974/552S-R01
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Package: Box
Standard Package: 1
Interface: I2C
Sensitivity: 30fps
Supplied Contents: Board(s), Cable(s)
Sensing Range: VGA
Embedded: Yes, DSP
Utilized IC / Part: STV0974E, VS6552
Sensor Type: CMOS Imaging, Color (RGB)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.30.0100
Mfr: STMicroelectronics
Other Names: 497-3891
Base Product Number: STV0974
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1283740-STV-974/552S-R01
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

AgOpenGPS All-in-One (AIO) Board - RTK Items Set (u-blox ZED-F9P) - AS-STARTKIT-AOGPS-AIOF9P-SMA-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking; GPS
View Details
Embedded MCU, DSP Evaluation Boards - 448-CY3655-DK-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
TB,BLJC4-542R+,JC0603C,50OHM - TB-1015+ - Mini-Circuits
Specs
Category Developement Board
View Details