STMicroelectronics, Inc. Sensor Evaluation Boards STV-676-E01

Description
STV0676, VV6411, VV6501 - CMOS Imaging, Color (RGB) Sensor Evaluation Board
Request a Quote Datasheet
Description
STV0676, VV6411, VV6501 - CMOS Imaging, Color (RGB) Sensor Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Evaluation Boards - 497-3888-ND - DigiKey
Thief River Falls, MN, United States
Sensor Evaluation Boards
497-3888-ND
Sensor Evaluation Boards 497-3888-ND
STV0676, VV6411, VV6501 - CMOS Imaging, Color (RGB) Sensor Evaluation Board

STV0676, VV6411, VV6501 - CMOS Imaging, Color (RGB) Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283694-STV-676-E01 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283694-STV-676-E01
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283694-STV-676-E01
Win Source Part Number: 1283694-STV-676-E01 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Bulk Standard Package: 1 Interface: I²C, Digiport Sensitivity: 30fps Supplied Contents: Board(s), Cable(s) Sensing Range: VGA Embedded: Yes, MCU, 8-Bit Utilized IC / Part: STV0676, VV6411, VV6501 Sensor Type: CMOS Imaging, Color (RGB) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: STV-676-E01,-497-388 8,497-3888 Base Product Number: STV0676 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1283694-STV-676-E01
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Package: Bulk
Standard Package: 1
Interface: I²C, Digiport
Sensitivity: 30fps
Supplied Contents: Board(s), Cable(s)
Sensing Range: VGA
Embedded: Yes, MCU, 8-Bit
Utilized IC / Part: STV0676, VV6411, VV6501
Sensor Type: CMOS Imaging, Color (RGB)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: STV-676-E01,-497-3888,497-3888
Base Product Number: STV0676
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - STV-676-E01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
STV-676-E01
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards STV-676-E01
KIT EVAL FOR STV0676 DSP

KIT EVAL FOR STV0676 DSP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-3888-ND 1283694-STV-676-E01 STV-676-E01
Product Name Sensor Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Sensors Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Supported System Microcontroller
Unlock Full Specs
to access all available technical data

Similar Products

TB,MAR-1SM,WW107,50 OHM / RoHS - TB-411-1+ - Mini-Circuits
Specs
Category Developement Board
View Details
Microcontroller Development Tools - 2863990 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System Wireless Systems; Bluetooth, WiFi
Manufacturer ESP32; Other
View Details
SFS01 Evaluation Kit - SFS01 EVAKIT - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
Sensor Module, I2C, 5-95%rh, Pth; Kit Application Type Te Connectivity Sensors - 51AC2648 - Newark, An Avnet Company
Specs
Category Developement Board
Supported System Humidity, Light, Motion (PIR), Temperature
Manufacturer TE Connectivity; Other
View Details