STMicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - Sensors STV-676/501C-R01

Description
Win Source Part Number: 1283743-STV-676/501C -R01 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Box Standard Package: 1 Sensitivity: 30fps Supplied Contents: Board(s) Sensing Range: VGA Embedded: Yes, DSP Utilized IC / Part: STV0676, VV6501 Sensor Type: CMOS Imaging, Color (RGB) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.30.0100 Mfr: STMicroelectronics Base Product Number: STV0676 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1283743-STV-676/501C -R01 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Box Standard Package: 1 Sensitivity: 30fps Supplied Contents: Board(s) Sensing Range: VGA Embedded: Yes, DSP Utilized IC / Part: STV0676, VV6501 Sensor Type: CMOS Imaging, Color (RGB) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.30.0100 Mfr: STMicroelectronics Base Product Number: STV0676 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283743-STV-676/501C-R01 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283743-STV-676/501C-R01
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283743-STV-676/501C-R01
Win Source Part Number: 1283743-STV-676/501C -R01 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Box Standard Package: 1 Sensitivity: 30fps Supplied Contents: Board(s) Sensing Range: VGA Embedded: Yes, DSP Utilized IC / Part: STV0676, VV6501 Sensor Type: CMOS Imaging, Color (RGB) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.30.0100 Mfr: STMicroelectronics Base Product Number: STV0676 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1283743-STV-676/501C-R01
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Package: Box
Standard Package: 1
Sensitivity: 30fps
Supplied Contents: Board(s)
Sensing Range: VGA
Embedded: Yes, DSP
Utilized IC / Part: STV0676, VV6501
Sensor Type: CMOS Imaging, Color (RGB)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.30.0100
Mfr: STMicroelectronics
Base Product Number: STV0676
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1283743-STV-676/501C-R01
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,DBTC,AT1030,75 OHM - TB-279 - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Tools - 1743252 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Sensor Module, I2C, 5-95%rh, Pth; Kit Application Type Te Connectivity Sensors - 51AC2648 - Newark, An Avnet Company
Specs
Category Developement Board
Supported System Humidity, Light, Motion (PIR), Temperature
Manufacturer TE Connectivity; Other
View Details