STMicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - Sensors STV-674/502V-R01

Description
Win Source Part Number: 1283742-STV-674/502V -R01 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Box Standard Package: 1 Sensitivity: 30fps Supplied Contents: Board(s) Sensing Range: VGA Embedded: Yes, DSP Utilized IC / Part: STV0674, VS6502V Sensor Type: CMOS Imaging, Color (RGB) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.30.0100 Mfr: STMicroelectronics Other Names: STV674502VR01 Base Product Number: STV0674 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1283742-STV-674/502V -R01 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Box Standard Package: 1 Sensitivity: 30fps Supplied Contents: Board(s) Sensing Range: VGA Embedded: Yes, DSP Utilized IC / Part: STV0674, VS6502V Sensor Type: CMOS Imaging, Color (RGB) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.30.0100 Mfr: STMicroelectronics Other Names: STV674502VR01 Base Product Number: STV0674 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283742-STV-674/502V-R01 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283742-STV-674/502V-R01
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283742-STV-674/502V-R01
Win Source Part Number: 1283742-STV-674/502V -R01 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Box Standard Package: 1 Sensitivity: 30fps Supplied Contents: Board(s) Sensing Range: VGA Embedded: Yes, DSP Utilized IC / Part: STV0674, VS6502V Sensor Type: CMOS Imaging, Color (RGB) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.30.0100 Mfr: STMicroelectronics Other Names: STV674502VR01 Base Product Number: STV0674 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1283742-STV-674/502V-R01
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Package: Box
Standard Package: 1
Sensitivity: 30fps
Supplied Contents: Board(s)
Sensing Range: VGA
Embedded: Yes, DSP
Utilized IC / Part: STV0674, VS6502V
Sensor Type: CMOS Imaging, Color (RGB)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.30.0100
Mfr: STMicroelectronics
Other Names: STV674502VR01
Base Product Number: STV0674
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - STV-674/502V-R01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
STV-674/502V-R01
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards STV-674/502V-R01
KIT REF DESIGN STV0674/VV6502

KIT REF DESIGN STV0674/VV6502

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1283742-STV-674/502V-R01 STV-674/502V-R01
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Development Tool Accessories - 2672985 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Programmers, Emulators, and Debuggers - 448-CY3675-CLKMAKER1-ND - DigiKey
Specs
Development Tool Circuit Emulator (optional feature); Debugger / Debug Probe (optional feature)
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
3 suppliers