STMicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP STV-674/100T-E01

Description
Win Source Part Number: 1284036-STV-674/100T -E01 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Type: DSP Package: Box Standard Package: 1 Contents: Board(s) Utilized IC / Part: STV0674 Board Type: Evaluation Platform Mounting Type: Fixed ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.30.0100 Mfr: STMicroelectronics Base Product Number: STV0674 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1284036-STV-674/100T -E01 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Type: DSP Package: Box Standard Package: 1 Contents: Board(s) Utilized IC / Part: STV0674 Board Type: Evaluation Platform Mounting Type: Fixed ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.30.0100 Mfr: STMicroelectronics Base Product Number: STV0674 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1284036-STV-674/100T-E01 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1284036-STV-674/100T-E01
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1284036-STV-674/100T-E01
Win Source Part Number: 1284036-STV-674/100T -E01 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Type: DSP Package: Box Standard Package: 1 Contents: Board(s) Utilized IC / Part: STV0674 Board Type: Evaluation Platform Mounting Type: Fixed ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.30.0100 Mfr: STMicroelectronics Base Product Number: STV0674 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1284036-STV-674/100T-E01
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Type: DSP
Package: Box
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: STV0674
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.30.0100
Mfr: STMicroelectronics
Base Product Number: STV0674
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
STV-674/100T-E01
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards STV-674/100T-E01
STV0674 EVAL BRD

STV0674 EVAL BRD

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1284036-STV-674/100T-E01 STV-674/100T-E01
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK3B Micro Unicore - AS-RTK3B-MICRO-UM - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Sensor Evaluation Boards - 448-CY8CKIT4700SPLUSTOBO1-ND - DigiKey
Specs
Supported System Microcontroller
Manufacturer INFINEON TECHNOLOGIES; Other
Ports SPI; USB
View Details
Driver Circuit Board DCB.8.2500 - DCB.8.2500 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
TB,PMA-5455+,50-5000 MHZ - TB-501-5+ - Mini-Circuits
Specs
Category Developement Board
View Details