Manufacturer: STMicroelectronics
Win Source Part Number: 1321387-STUW81300TR
Category: Integrated Circuits (ICs)>Clock/Timing>C
Packaging: Reel - TR
Type: Frequency Synthesizer (RF)
Frequency - Max: 16GHz
Number of Circuits: 1
Standard Package: 3,000
Mounting: Surface Mount
Input: LVDS, LVPECL
PLL: Yes with Bypass
Divider/Multiplier: Yes/Yes
Voltage - Supply: 3V ~ 5.4V
Supplier Device Package: 36-VFQFPN (6x6)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 36-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-19690-6,STUW8130
Base Product Number: STUW81300
RoHS Status: ROHS3 Compliant
PLL IC | Frac-N Synthesizer | 3.3V-5.4V | 36-Pin XQCC | Industrial Product overview: STUW81300TR from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 3.3V, 5.4V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Industrial, 3.3V, 5.4V, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-STUW81300TR can be used for catalog matching and distributor lookup.
Frequency Synthesizer (RF) IC 16GHz 1 36-VFQFN Exposed Pad
Frequency Synthesizer (RF) IC 16GHz 1 36-VFQFN Exposed Pad
Frequency Synthesizer (RF) IC 16GHz 1 36-VFQFN Exposed Pad
IC FREQ SYNTH 36VFQFPN
VFQFPN 36 6X6X1.0 PI
VFQFPN 36 6X6X1.0 PI
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1321387-STUW81300TR | 728-STUW81300TR | 497-19690-6-ND | STUW81300TR | STUW81300TR | STUW81300TR |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Industrial 3.3V 5.4V Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Frequency Synthesizer (RF); Clock Generator | Frequency Synthesizer (RF); Clock Generator | Frequency Synthesizer (RF); Clock Generator | Clock Generator | |
| Package Type | Surface Mount; 36-VFQFN Exposed Pad | Surface Mount; 36-VFQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; Surface Mount | ||
| Supply Voltage | 3 to 5.4 volts | 3 to 5.4 volts | 3 to 5.4 volts | 3 to 5.4 volts |