Wide Band Microwave Frac-Integer-N Integrated Synthesizer Product overview: STUW81300T from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-STUW81300T can be used for catalog matching and distributor lookup.
Win Source Part Number: 1265378-STUW81300T
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Type: Frequency Synthesizer (RF)
Package: Tray
Frequency - Max: 4GHz, 8GHz, 16GHz
Number of Circuits: 1
Standard Package: 2,940
Mounting: SMD (SMT)
Input: CMOS, LVDS, LVPECL, Crystal
Output: Clock, CMOS
PLL: Yes with Bypass
Divider/Multiplier: Yes/Yes
Voltage - Supply: 3V ~ 5.4V, 3.6V ~ 5.4V
Package / Case: 36-VFQFN Exposed Pad
Supplier Device Package: 36-VFQFPN (6x6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-19689,-1138-STUW
Base Product Number: STUW81300
Frequency Synthesizer (RF) IC 4GHz, 8GHz, 16GHz 1 36-VFQFN Exposed Pad
VFQFPN 36 6X6X1.0 PI
IC FREQ SYNTH 36VFQFPN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 728-STUW81300T | 1265378-STUW81300T | 497-19689-ND | STUW81300T | STUW81300T |
| Product Name | Clock and Timing IC | Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Device Type | Clock Generator | Frequency Synthesizer (RF); Clock Generator | Clock Generator | Frequency Synthesizer (RF); Clock Generator | |
| Bus Interface | CMOS; Clock, CMOS | CMOS | CMOS; Clock, CMOS |