STMicroelectronics Integrated Circuits (ICs) - PMIC - Power Management - Specialized STUSB4761QTR

Description
Win Source Part Number: 978475-STUSB4761QTR Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel Applications: USB, Type-C Controller Standard Package: 3,000 Mounting: SMD (SMT) Current - Supply: 900µA Voltage - Supply: 4.1V ~ 22V Package / Case: 16-WFQFN Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-STUSB4761QCT,497 -STUSB4761QTR,497-ST USB4761QDKR Base Product Number: STUSB4761
Request a Quote
Description
Win Source Part Number: 978475-STUSB4761QTR Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel Applications: USB, Type-C Controller Standard Package: 3,000 Mounting: SMD (SMT) Current - Supply: 900µA Voltage - Supply: 4.1V ~ 22V Package / Case: 16-WFQFN Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-STUSB4761QCT,497 -STUSB4761QTR,497-ST USB4761QDKR Base Product Number: STUSB4761
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 978475-STUSB4761QTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
978475-STUSB4761QTR
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 978475-STUSB4761QTR
Win Source Part Number: 978475-STUSB4761QTR Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel Applications: USB, Type-C Controller Standard Package: 3,000 Mounting: SMD (SMT) Current - Supply: 900µA Voltage - Supply: 4.1V ~ 22V Package / Case: 16-WFQFN Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-STUSB4761QCT,497 -STUSB4761QTR,497-ST USB4761QDKR Base Product Number: STUSB4761

Win Source Part Number: 978475-STUSB4761QTR
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Package: Tape & Reel
Applications: USB, Type-C Controller
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Supply: 900µA
Voltage - Supply: 4.1V ~ 22V
Package / Case: 16-WFQFN
Supplier Device Package: 16-QFN (3x3)
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-STUSB4761QCT,497-STUSB4761QTR,497-STUSB4761QDKR
Base Product Number: STUSB4761

Buy Now
Power Management - Specialized - STUSB4761QTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
STUSB4761QTR
Power Management - Specialized STUSB4761QTR
USB, Type-C Controller PMIC 16-QFN (3x3)

USB, Type-C Controller PMIC 16-QFN (3x3)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 978475-STUSB4761QTR STUSB4761QTR
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901655 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Power Fail Warning
Output Options Active Low; Active High; Active High, Push Pull, Active Low
View Details
Voltage Reference - TLVH431NIDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details