STMicroelectronics PMIC - PMIC - Power Management - Specialized - STUSB4700QTR STUSB4700QTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 805422-STUSB4700QTR Packaging: Reel Mounting Style: SMD Applications: USB, Type-C Configuration Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 24-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.1V ~ 22V Part Number Series: STUSB47
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 805422-STUSB4700QTR Packaging: Reel Mounting Style: SMD Applications: USB, Type-C Configuration Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 24-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.1V ~ 22V Part Number Series: STUSB47
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - STUSB4700QTR - 805422-STUSB4700QTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - STUSB4700QTR
805422-STUSB4700QTR
PMIC - PMIC - Power Management - Specialized - STUSB4700QTR 805422-STUSB4700QTR
Manufacturer: STMicroelectronics Win Source Part Number: 805422-STUSB4700QTR Packaging: Reel Mounting Style: SMD Applications: USB, Type-C Configuration Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 24-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.1V ~ 22V Part Number Series: STUSB47

Manufacturer: STMicroelectronics
Win Source Part Number: 805422-STUSB4700QTR
Packaging: Reel
Mounting Style: SMD
Applications: USB, Type-C Configuration
Supplier Device Package: 24-QFN (4x4)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 24-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.1V ~ 22V
Part Number Series: STUSB47

Buy Now
Power Management - Specialized - STUSB4700QTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
STUSB4700QTR
Power Management - Specialized STUSB4700QTR
USB, Type-C Configuration PMIC 24-QFN (4x4)

USB, Type-C Configuration PMIC 24-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 805422-STUSB4700QTR STUSB4700QTR
Product Name PMIC - PMIC - Power Management - Specialized - STUSB4700QTR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060270 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TLVH431NQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Power Management - Specialized - AD1315KZ - 909274-AD1315KZ - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 16-SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details