The STUSB4500 is a standalone USB Power Delivery sink controller designed for applications requiring up to 100 W (20 V, 5 A) power negotiation without MCU support. It supports dead battery mode, configurable PDO profiles via integrated non-volatile memory, and protections against short-to-VBUS events up to 22 V on CC pins. The device operates with dual power supplies: VSYS from 3.0 V to 5.5 V and VDD from 4.1 V to 22 V, and handles up to 28 V on VBUS pins. It is certified for USB Type-C™ revision 1.2 and USB PD revision 2.0 (TID #1000133), and is interoperable with USB PD revision 3.0. The part is available in QFN-24 EP (4x4 mm) and WLCSP-25 (2.6x2.6x0.5 mm) packages. Operating temperature ranges from -40 °C to 105 °C.
USB PD Controller IC - Standalone, Power Sinking Product overview: STUSB4500QTR from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-STUSB4500QTR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 736-STUSB4500QTR |
| Product Name | Memory IC and Storage Component |