STMicroelectronics PMIC - PMIC - Power Management - Specialized - STUSB1602QTR STUSB1602QTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 898505-STUSB1602QTR Operating Temperature Range: -40°C ~ 105°C Features: USB, Type-C Controller PMIC 24-QFN (4x4) Package: Reel - TR Package: 24-VFQFN Exposed Pad Mounting: Surface Mount Family Name: STUSB1602 Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-17114-6, 497-17114-2, 497-17114-1
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 898505-STUSB1602QTR Operating Temperature Range: -40°C ~ 105°C Features: USB, Type-C Controller PMIC 24-QFN (4x4) Package: Reel - TR Package: 24-VFQFN Exposed Pad Mounting: Surface Mount Family Name: STUSB1602 Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-17114-6, 497-17114-2, 497-17114-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - STUSB1602QTR - 898505-STUSB1602QTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - STUSB1602QTR
898505-STUSB1602QTR
PMIC - PMIC - Power Management - Specialized - STUSB1602QTR 898505-STUSB1602QTR
Manufacturer: STMicroelectronics Win Source Part Number: 898505-STUSB1602QTR Operating Temperature Range: -40°C ~ 105°C Features: USB, Type-C Controller PMIC 24-QFN (4x4) Package: Reel - TR Package: 24-VFQFN Exposed Pad Mounting: Surface Mount Family Name: STUSB1602 Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-17114-6, 497-17114-2, 497-17114-1

Manufacturer: STMicroelectronics
Win Source Part Number: 898505-STUSB1602QTR
Operating Temperature Range: -40°C ~ 105°C
Features: USB, Type-C Controller PMIC 24-QFN (4x4)
Package: Reel - TR
Package: 24-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: STUSB1602
Categories: Integrated Circuits (ICs)
Case / Package: 24-QFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-17114-6, 497-17114-2, 497-17114-1

Buy Now Datasheet
Power Management - Specialized - STUSB1602QTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
STUSB1602QTR
Power Management - Specialized STUSB1602QTR
USB, Type-C Controller PMIC 24-QFN (4x4)

USB, Type-C Controller PMIC 24-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 898505-STUSB1602QTR STUSB1602QTR
Product Name PMIC - PMIC - Power Management - Specialized - STUSB1602QTR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1907841P - RS Components, Ltd.
Specs
Type SO
View Details
Voltage Regulators - Linear - LD6805K/33H,115 - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type 4-UDFN Exposed Pad
IQ 150000 µA
View Details
PMIC - PMIC - Supervisors - 2U3820-50QDBVRG4Q1 - 906471-2U3820-50QDBVRG4Q1 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-5
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details