STMicroelectronics PMIC - PMIC - Power Management - Specialized - STUSB1600QTR STUSB1600QTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 898503-STUSB1600QTR Operating Temperature Range: -40°C ~ 105°C Features: USB, Type-C Controller PMIC 24-QFN (4x4) Package: Reel - TR Package: 24-VFQFN Exposed Pad Mounting: Surface Mount Family Name: STUSB1600 Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-17112-6, 497-17112-1, 497-17112-2
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 898503-STUSB1600QTR Operating Temperature Range: -40°C ~ 105°C Features: USB, Type-C Controller PMIC 24-QFN (4x4) Package: Reel - TR Package: 24-VFQFN Exposed Pad Mounting: Surface Mount Family Name: STUSB1600 Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-17112-6, 497-17112-1, 497-17112-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - STUSB1600QTR - 898503-STUSB1600QTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - STUSB1600QTR
898503-STUSB1600QTR
PMIC - PMIC - Power Management - Specialized - STUSB1600QTR 898503-STUSB1600QTR
Manufacturer: STMicroelectronics Win Source Part Number: 898503-STUSB1600QTR Operating Temperature Range: -40°C ~ 105°C Features: USB, Type-C Controller PMIC 24-QFN (4x4) Package: Reel - TR Package: 24-VFQFN Exposed Pad Mounting: Surface Mount Family Name: STUSB1600 Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-17112-6, 497-17112-1, 497-17112-2

Manufacturer: STMicroelectronics
Win Source Part Number: 898503-STUSB1600QTR
Operating Temperature Range: -40°C ~ 105°C
Features: USB, Type-C Controller PMIC 24-QFN (4x4)
Package: Reel - TR
Package: 24-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: STUSB1600
Categories: Integrated Circuits (ICs)
Case / Package: 24-QFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-17112-6, 497-17112-1, 497-17112-2

Buy Now Datasheet
Power Management - Specialized - STUSB1600QTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
STUSB1600QTR
Power Management - Specialized STUSB1600QTR
USB, Type-C Controller PMIC 24-QFN (4x4)

USB, Type-C Controller PMIC 24-QFN (4x4)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 898503-STUSB1600QTR STUSB1600QTR
Product Name PMIC - PMIC - Power Management - Specialized - STUSB1600QTR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060275 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
TLC7705M Single Power SVS (5v) W/Pgmmable Time Delay & Push-Pull Outputs - 5962-9751301QPA - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-high,Active-low,Push-pull
Type CDIP,CFP,LCCC
View Details
2 suppliers
Voltage Reference - TLVH431NACDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details