STMicroelectronics Integrated Circuits(ICs) STUSB03EQR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 042956-STUSB03EQR Category: Integrated Circuits(ICs) Family: Interface - Drivers Receivers Transceivers Packaging: Reel Type: Transceiver Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Package: 16-VFQFN Exposed Pad Manufacturer Device Package: 16-QFN (3x3) Standard Package: 1 Operating Supply Voltage: 4 V ~ 5.5 V Protocol: USB 2.0 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 100mV Data Rate: 12Mbps Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 042956-STUSB03EQR Category: Integrated Circuits(ICs) Family: Interface - Drivers Receivers Transceivers Packaging: Reel Type: Transceiver Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Package: 16-VFQFN Exposed Pad Manufacturer Device Package: 16-QFN (3x3) Standard Package: 1 Operating Supply Voltage: 4 V ~ 5.5 V Protocol: USB 2.0 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 100mV Data Rate: 12Mbps Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 042956-STUSB03EQR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
042956-STUSB03EQR
Integrated Circuits(ICs) 042956-STUSB03EQR
Manufacturer: STMicroelectronics Win Source Part Number: 042956-STUSB03EQR Category: Integrated Circuits(ICs) Family: Interface - Drivers Receivers Transceivers Packaging: Reel Type: Transceiver Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Package: 16-VFQFN Exposed Pad Manufacturer Device Package: 16-QFN (3x3) Standard Package: 1 Operating Supply Voltage: 4 V ~ 5.5 V Protocol: USB 2.0 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 100mV Data Rate: 12Mbps Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 042956-STUSB03EQR
Category: Integrated Circuits(ICs)
Family: Interface - Drivers Receivers Transceivers
Packaging: Reel
Type: Transceiver
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Package: 16-VFQFN Exposed Pad
Manufacturer Device Package: 16-QFN (3x3)
Standard Package: 1
Operating Supply Voltage: 4 V ~ 5.5 V
Protocol: USB 2.0
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 100mV
Data Rate: 12Mbps
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 042956-STUSB03EQR
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data