STMicroelectronics, Inc. Evaluation and Demonstration Boards and Kits STUSB03EDEMOBO

Description
STUSB03E USB 2.0 Slave Interface Evaluation Board
Request a Quote Datasheet
Description
STUSB03E USB 2.0 Slave Interface Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - 497-5853-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-5853-ND
Evaluation and Demonstration Boards and Kits 497-5853-ND
STUSB03E USB 2.0 Slave Interface Evaluation Board

STUSB03E USB 2.0 Slave Interface Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284533-STUSB03EDEMOBO - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284533-STUSB03EDEMOBO
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284533-STUSB03EDEMOBO
Win Source Part Number: 1284533-STUSB03EDEMO BO Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Bulk Standard Package: 1 Function: USB 2.0 Slave Supplied Contents: Board(s) Primary Attributes: Full Speed (12Mbps) Embedded: No Utilized IC / Part: STUSB03E Secondary Attributes: ESD Protection, 5V and 1.8V ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: STMicroelectronics Other Names: 497-5853 Product Status: Obsolete

Win Source Part Number: 1284533-STUSB03EDEMOBO
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Interface
Package: Bulk
Standard Package: 1
Function: USB 2.0 Slave
Supplied Contents: Board(s)
Primary Attributes: Full Speed (12Mbps)
Embedded: No
Utilized IC / Part: STUSB03E
Secondary Attributes: ESD Protection, 5V and 1.8V
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.41.0150
Mfr: STMicroelectronics
Other Names: 497-5853
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STUSB03EDEMOBO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STUSB03EDEMOBO
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STUSB03EDEMOBO
BOARD DEMO FOR STUSB03EQR

BOARD DEMO FOR STUSB03EQR

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-5853-ND 1284533-STUSB03EDEMOBO STUSB03EDEMOBO
Product Name Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Driver Circuit Board DCB.S3.175 - DCB.S3.175 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
TB,SBTX2-113-2W+,99-01-2765 - TB-1081+ - Mini-Circuits
Specs
Category Developement Board
View Details
Long Range Radio - RTK Starter Kit - AS-STARTKIT-LR-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Power, Motor & Robotics Development Tools - 2732052 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
3 suppliers