STMicroelectronics Interface - Interface - Drivers, Receivers, Transceivers - STULPI01ATBR STULPI01ATBR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 898501-STULPI01ATBR Operating Temperature Range: -40°C ~ 85°C Features: 1/1 Transceiver - USB 36-uTFBGA (3.6x3.6) Package: Reel - TR Package: 36-TFBGA Mounting: Surface Mount Family Name: STULPI01 Categories: Integrated Circuits (ICs) Case / Package: 36-uTFBGA (3.6x3.6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 898501-STULPI01ATBR Operating Temperature Range: -40°C ~ 85°C Features: 1/1 Transceiver - USB 36-uTFBGA (3.6x3.6) Package: Reel - TR Package: 36-TFBGA Mounting: Surface Mount Family Name: STULPI01 Categories: Integrated Circuits (ICs) Case / Package: 36-uTFBGA (3.6x3.6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - STULPI01ATBR - 898501-STULPI01ATBR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - STULPI01ATBR
898501-STULPI01ATBR
Interface - Interface - Drivers, Receivers, Transceivers - STULPI01ATBR 898501-STULPI01ATBR
Manufacturer: STMicroelectronics Win Source Part Number: 898501-STULPI01ATBR Operating Temperature Range: -40°C ~ 85°C Features: 1/1 Transceiver - USB 36-uTFBGA (3.6x3.6) Package: Reel - TR Package: 36-TFBGA Mounting: Surface Mount Family Name: STULPI01 Categories: Integrated Circuits (ICs) Case / Package: 36-uTFBGA (3.6x3.6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 898501-STULPI01ATBR
Operating Temperature Range: -40°C ~ 85°C
Features: 1/1 Transceiver - USB 36-uTFBGA (3.6x3.6)
Package: Reel - TR
Package: 36-TFBGA
Mounting: Surface Mount
Family Name: STULPI01
Categories: Integrated Circuits (ICs)
Case / Package: 36-uTFBGA (3.6x3.6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
 - STULPI01ATBR - Rochester Electronics
Newburyport, MA, United States
STULPI01 - High-speed USB On-The-Go ULPI transceiver

STULPI01 - High-speed USB On-The-Go ULPI transceiver

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - STULPI01ATBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
STULPI01ATBR
Drivers, Receivers, Transceivers STULPI01ATBR
1/1 Transceiver USB 36-uTFBGA (3.6x3.6)

1/1 Transceiver USB 36-uTFBGA (3.6x3.6)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 898501-STULPI01ATBR STULPI01ATBR STULPI01ATBR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - STULPI01ATBR Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount Surface Mount; 36-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - NCV7340D12G - 929023-NCV7340D12G - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details