STMicroelectronics, Inc. Single FETs, MOSFETs STU9N65M2

Description
N-Channel 650V 5A (Tc) 60W (Tc) Through Hole TO-251 (IPAK)
Request a Quote Datasheet
Description
N-Channel 650V 5A (Tc) 60W (Tc) Through Hole TO-251 (IPAK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-15046-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15046-5-ND
Single FETs, MOSFETs 497-15046-5-ND
N-Channel 650V 5A (Tc) 60W (Tc) Through Hole TO-251 (IPAK)

N-Channel 650V 5A (Tc) 60W (Tc) Through Hole TO-251 (IPAK)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STU9N65M2 - 898500-STU9N65M2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STU9N65M2
898500-STU9N65M2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STU9N65M2 898500-STU9N65M2
Manufacturer: STMicroelectronics Win Source Part Number: 898500-STU9N65M2 Series: MDmesh™ Operating Temperature Range: 150°C (TJ) Features: N-Channel 650 V 5A (Tc) 60W (Tc) Through Hole TO-251 (IPAK) Package: Tube Package: TO-251-3 Short Leads, IPak, TO-251AA Mounting: Through Hole Part Status: Obsolete Family Name: STU9N Categories: Discrete Semiconductor Products Case / Package: TO-251 (IPAK) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-15046-5, -497-15046-5

Manufacturer: STMicroelectronics
Win Source Part Number: 898500-STU9N65M2
Series: MDmesh™
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 650 V 5A (Tc) 60W (Tc) Through Hole TO-251 (IPAK)
Package: Tube
Package: TO-251-3 Short Leads, IPak, TO-251AA
Mounting: Through Hole
Part Status: Obsolete
Family Name: STU9N
Categories: Discrete Semiconductor Products
Case / Package: TO-251 (IPAK)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-15046-5, -497-15046-5

Buy Now Datasheet
Singapore, Singapore
N-Channel 650 V 0.79 Ohm 5 A MOSFET Transistor
278-STU9N65M2
N-Channel 650 V 0.79 Ohm 5 A MOSFET Transistor 278-STU9N65M2
N-channel 650 V, 0.79 Ohm typ., 5 A MDmesh M2 Power MOSFET in IPAK package Product overview: STU9N65M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.79 Ohm, 5 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.79 Ohm, 5 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STU9N65M2 can be used for catalog matching and distributor lookup.

N-channel 650 V, 0.79 Ohm typ., 5 A MDmesh M2 Power MOSFET in IPAK package Product overview: STU9N65M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.79 Ohm, 5 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.79 Ohm, 5 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STU9N65M2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STU9N65M2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STU9N65M2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STU9N65M2
MOSFET N-CH 650V 5A IPAK

MOSFET N-CH 650V 5A IPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-channel 650 V, 0.79 Ohm typ., 5 A MDmesh M2 Power MOSFET in IPAK package

MOSFET N-channel 650 V, 0.79 Ohm typ., 5 A MDmesh M2 Power MOSFET in IPAK package

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-15046-5-ND 898500-STU9N65M2 278-STU9N65M2 STU9N65M2 STU9N65M2
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STU9N65M2 N-Channel 650 V 0.79 Ohm 5 A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

650V 85A TO220 MOSFET Transistor - 278-UF3C065030T3S - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 441 milliwatts
View Details
4 suppliers
GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
 - AUIRF3710ZSTRL - Rochester Electronics
Specs
Polarity N-Channel
rDS(on) 0.0180 ohms
Package Type PG-TO263-3
View Details
4 suppliers