STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STU9N60M2 STU9N60M2

Description
Manufacturer: STMicroelectronics Win Source Part Number: 898499-STU9N60M2 Series: MDmesh™ II Plus Operating Temperature Range: 150°C (TJ) Features: N-Channel 600 V 5.5A (Tc) 60W (Tc) Through Hole TO-251 (IPAK) Package: TO-251-3 Short Leads, IPak, TO-251AA Package: Tube Mounting: Through Hole Family Name: STU9N60 Categories: Discrete Semiconductor Products Case / Package: TO-251 (IPAK) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: -497-13886-5, 497-13886-5-ND, 497-13886-5, 497-STU9N60M2
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 898499-STU9N60M2 Series: MDmesh™ II Plus Operating Temperature Range: 150°C (TJ) Features: N-Channel 600 V 5.5A (Tc) 60W (Tc) Through Hole TO-251 (IPAK) Package: TO-251-3 Short Leads, IPak, TO-251AA Package: Tube Mounting: Through Hole Family Name: STU9N60 Categories: Discrete Semiconductor Products Case / Package: TO-251 (IPAK) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: -497-13886-5, 497-13886-5-ND, 497-13886-5, 497-STU9N60M2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STU9N60M2 - 898499-STU9N60M2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STU9N60M2
898499-STU9N60M2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STU9N60M2 898499-STU9N60M2
Manufacturer: STMicroelectronics Win Source Part Number: 898499-STU9N60M2 Series: MDmesh™ II Plus Operating Temperature Range: 150°C (TJ) Features: N-Channel 600 V 5.5A (Tc) 60W (Tc) Through Hole TO-251 (IPAK) Package: TO-251-3 Short Leads, IPak, TO-251AA Package: Tube Mounting: Through Hole Family Name: STU9N60 Categories: Discrete Semiconductor Products Case / Package: TO-251 (IPAK) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: -497-13886-5, 497-13886-5-ND, 497-13886-5, 497-STU9N60M2

Manufacturer: STMicroelectronics
Win Source Part Number: 898499-STU9N60M2
Series: MDmesh™ II Plus
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 600 V 5.5A (Tc) 60W (Tc) Through Hole TO-251 (IPAK)
Package: TO-251-3 Short Leads, IPak, TO-251AA
Package: Tube
Mounting: Through Hole
Family Name: STU9N60
Categories: Discrete Semiconductor Products
Case / Package: TO-251 (IPAK)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: -497-13886-5, 497-13886-5-ND, 497-13886-5, 497-STU9N60M2

Buy Now Datasheet
Singapore, Singapore
600V 5.5A MOSFET Transistor
278-STU9N60M2
600V 5.5A MOSFET Transistor 278-STU9N60M2
600V 5.5A N-CH MOSFET, 780mR Rds(on), IPAK Product overview: STU9N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 5.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STU9N60M2 can be used for catalog matching and distributor lookup.

600V 5.5A N-CH MOSFET, 780mR Rds(on), IPAK Product overview: STU9N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 5.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STU9N60M2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-STU9N60M2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STU9N60M2-ND
Single FETs, MOSFETs 497-STU9N60M2-ND
N-Channel 600V 5.5A (Tc) 60W (Tc) Through Hole TO-251 (IPAK)

N-Channel 600V 5.5A (Tc) 60W (Tc) Through Hole TO-251 (IPAK)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-CH 600V 0.72Ohm 5.5A MDMesh M2

MOSFET N-CH 600V 0.72Ohm 5.5A MDMesh M2

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STU9N60M2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STU9N60M2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STU9N60M2
MOSFET N-CH 600V 5.5A IPAK

MOSFET N-CH 600V 5.5A IPAK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 898499-STU9N60M2 278-STU9N60M2 497-STU9N60M2-ND STU9N60M2 STU9N60M2
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STU9N60M2 600V 5.5A MOSFET Transistor Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ3C065080B3 - Acme Chip Technology Co., Limited
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
3 suppliers
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
 - AUIRFN8478TR - Rochester Electronics
Specs
Polarity N-Channel
Package Type SON11
Packing Method Tape Reel; Tape & Reel
View Details
2 suppliers