Manufacturer: STMicroelectronics
Win Source Part Number: 212423-STU95N2LH5
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 70W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: I-Pak
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 80A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 13.4nC @ 5V
Max Input Capacitance: 1817pF @ 25V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 4.9 mOhm @ 40A, 10V
Alternative Parts (Cross-Reference): IPP04N03LA; IPP042N03L G;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
80A 25V 4.9mR N-CH MOSFET TO-251 Product overview: STU95N2LH5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80A, 25V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80A, 25V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STU95N2LH5 can be used for catalog matching and distributor lookup.
N-Channel 25V 80A (Tc) 70W (Tc) Through Hole TO-251 (IPAK)
MOSFET N-CH 25V 80A IPAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 212423-STU95N2LH5 | 278-STU95N2LH5 | 497-12703-5-ND | STU95N2LH5 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STU95N2LH5 | 80A 25V MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | |
| V(BR)DSS | 25 volts | |||
| PD | 70000 milliwatts | 70000 milliwatts |