STMicroelectronics, Inc. 500V 5A MOSFET Transistor STU8NM50N

Description
500V 5A N-CH MOSFET TO-251 790mR RdsOn Product overview: STU8NM50N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STU8NM50N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
500V 5A N-CH MOSFET TO-251 790mR RdsOn Product overview: STU8NM50N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STU8NM50N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500V 5A MOSFET Transistor
278-STU8NM50N
500V 5A MOSFET Transistor 278-STU8NM50N
500V 5A N-CH MOSFET TO-251 790mR RdsOn Product overview: STU8NM50N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STU8NM50N can be used for catalog matching and distributor lookup.

500V 5A N-CH MOSFET TO-251 790mR RdsOn Product overview: STU8NM50N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STU8NM50N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-12368-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-12368-ND
Single FETs, MOSFETs 497-12368-ND
N-Channel 500V 5A (Tc) 45W (Tc) Through Hole I-PAK

N-Channel 500V 5A (Tc) 45W (Tc) Through Hole I-PAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STU8NM50N - 935662-STU8NM50N - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STU8NM50N
935662-STU8NM50N
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STU8NM50N 935662-STU8NM50N
Manufacturer: STMicroelectronics Win Source Part Number: 935662-STU8NM50N Series: MDmesh™ II Operating Temperature Range: 150°C (TJ) Features: N-Channel 500 V 5A (Tc) 45W (Tc) Through Hole I-PAK Package: Tube Package: TO-251-3 Short Leads, IPak, TO-251AA Mounting: Through Hole Part Status: Obsolete Family Name: STU8N Categories: Discrete Semiconductor Products Case / Package: I-Pak ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 75 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Other Part Number: -497-12368, 497-12368

Manufacturer: STMicroelectronics
Win Source Part Number: 935662-STU8NM50N
Series: MDmesh™ II
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 500 V 5A (Tc) 45W (Tc) Through Hole I-PAK
Package: Tube
Package: TO-251-3 Short Leads, IPak, TO-251AA
Mounting: Through Hole
Part Status: Obsolete
Family Name: STU8N
Categories: Discrete Semiconductor Products
Case / Package: I-Pak
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 75
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Other Part Number: -497-12368, 497-12368

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STU8NM50N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STU8NM50N
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STU8NM50N
MOSFET N-CH 500V 5A IPAK

MOSFET N-CH 500V 5A IPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-STU8NM50N 497-12368-ND 935662-STU8NM50N STU8NM50N
Product Name 500V 5A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STU8NM50N Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 45000 milliwatts
Unlock Full Specs
to access all available technical data