STMicroelectronics, Inc. Through-Hole 800V 6A 0.95 Ohm MOSFET Transistor STU8N80K5

Description
800V 6A N-CH MOSFET, 0.95 Ohm, IPAK, Through Hole Product overview: STU8N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 800V, 6A, 0.95 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Through-Hole, 800V, 6A, 0.95 Ohm, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STU8N80K5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
800V 6A N-CH MOSFET, 0.95 Ohm, IPAK, Through Hole Product overview: STU8N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 800V, 6A, 0.95 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Through-Hole, 800V, 6A, 0.95 Ohm, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STU8N80K5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 800V 6A 0.95 Ohm MOSFET Transistor
278-STU8N80K5
Through-Hole 800V 6A 0.95 Ohm MOSFET Transistor 278-STU8N80K5
800V 6A N-CH MOSFET, 0.95 Ohm, IPAK, Through Hole Product overview: STU8N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 800V, 6A, 0.95 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Through-Hole, 800V, 6A, 0.95 Ohm, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STU8N80K5 can be used for catalog matching and distributor lookup.

800V 6A N-CH MOSFET, 0.95 Ohm, IPAK, Through Hole Product overview: STU8N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 800V, 6A, 0.95 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Through-Hole, 800V, 6A, 0.95 Ohm, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STU8N80K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STU8N80K5 - 935661-STU8N80K5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STU8N80K5
935661-STU8N80K5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STU8N80K5 935661-STU8N80K5
Manufacturer: STMicroelectronics Win Source Part Number: 935661-STU8N80K5 Series: SuperMESH5™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 800 V 6A (Tc) 110W (Tc) Through Hole TO-251 (IPAK) Package: Tube Package: TO-251-3 Short Leads, IPak, TO-251AA Mounting: Through Hole Family Name: STU8N80 Categories: Discrete Semiconductor Products Case / Package: TO-251 (IPAK) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-13658-5, -497-13658-5

Manufacturer: STMicroelectronics
Win Source Part Number: 935661-STU8N80K5
Series: SuperMESH5™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 800 V 6A (Tc) 110W (Tc) Through Hole TO-251 (IPAK)
Package: Tube
Package: TO-251-3 Short Leads, IPak, TO-251AA
Mounting: Through Hole
Family Name: STU8N80
Categories: Discrete Semiconductor Products
Case / Package: TO-251 (IPAK)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-13658-5, -497-13658-5

Buy Now Datasheet
Single FETs, MOSFETs - 497-13658-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13658-5-ND
Single FETs, MOSFETs 497-13658-5-ND
N-Channel 800V 6A (Tc) 110W (Tc) Through Hole TO-251 (IPAK)

N-Channel 800V 6A (Tc) 110W (Tc) Through Hole TO-251 (IPAK)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STU8N80K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STU8N80K5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STU8N80K5
MOSFET N-CH 800V 6A TO251

MOSFET N-CH 800V 6A TO251

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 800 V 0.76 Ohm 6 A Zener-protected

MOSFET N-Ch 800 V 0.76 Ohm 6 A Zener-protected

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STU8N80K5 935661-STU8N80K5 497-13658-5-ND STU8N80K5 STU8N80K5
Product Name Through-Hole 800V 6A 0.95 Ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STU8N80K5 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data