STMicroelectronics, Inc. Single FETs, MOSFETs STU85N3LH5

Description
N-Channel 30V 80A (Tc) 70W (Tc) Through Hole TO-251 (IPAK)
Request a Quote Datasheet
Description
N-Channel 30V 80A (Tc) 70W (Tc) Through Hole TO-251 (IPAK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-12702-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-12702-5-ND
Single FETs, MOSFETs 497-12702-5-ND
N-Channel 30V 80A (Tc) 70W (Tc) Through Hole TO-251 (IPAK)

N-Channel 30V 80A (Tc) 70W (Tc) Through Hole TO-251 (IPAK)

Buy Now Datasheet
Singapore, Singapore
N-Channel 30V 80A DPAK MOSFET Transistor
278-STU85N3LH5
N-Channel 30V 80A DPAK MOSFET Transistor 278-STU85N3LH5
N-Channel MOSFET 30V 80A 5.4mR DPAK TO-251 Product overview: STU85N3LH5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 80A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 80A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STU85N3LH5 can be used for catalog matching and distributor lookup.

N-Channel MOSFET 30V 80A 5.4mR DPAK TO-251 Product overview: STU85N3LH5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 80A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 80A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STU85N3LH5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STU85N3LH5 - 123473-STU85N3LH5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STU85N3LH5
123473-STU85N3LH5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STU85N3LH5 123473-STU85N3LH5
Manufacturer: STMicroelectronics Win Source Part Number: 123473-STU85N3LH5 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 70W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: 175°C (TJ) Case / Package: I-Pak Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 80A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 14nC @ 5V Max Input Capacitance: 1850pF @ 25V Maximum Gate-Source Voltage: ±22V Maximum Rds On at Id,Vgs: 5.4 mOhm @ 40A, 10V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 123473-STU85N3LH5
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 70W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: 175°C (TJ)
Case / Package: I-Pak
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 80A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 14nC @ 5V
Max Input Capacitance: 1850pF @ 25V
Maximum Gate-Source Voltage: ±22V
Maximum Rds On at Id,Vgs: 5.4 mOhm @ 40A, 10V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STU85N3LH5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STU85N3LH5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STU85N3LH5
MOSFET N-CH 30V 80A IPAK

MOSFET N-CH 30V 80A IPAK

Supplier's Site
Single FETs, MOSFETs - STU85N3LH5 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STU85N3LH5
Single FETs, MOSFETs STU85N3LH5
MOSFET N-CH 30V 80A IPAK

MOSFET N-CH 30V 80A IPAK

Supplier's Site Datasheet
Mosfet, N Channel, 30V, 80A, Ipak; Channel Type Stmicroelectronics - 33R1312 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 30V, 80A, Ipak; Channel Type Stmicroelectronics
33R1312
Mosfet, N Channel, 30V, 80A, Ipak; Channel Type Stmicroelectronics 33R1312
MOSFET, N CHANNEL, 30V, 80A, IPAK; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:40A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V; MSL:- RoHS Compliant: Yes

MOSFET, N CHANNEL, 30V, 80A, IPAK; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:40A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-12702-5-ND 278-STU85N3LH5 123473-STU85N3LH5 STU85N3LH5 STU85N3LH5 33R1312
Product Name Single FETs, MOSFETs N-Channel 30V 80A DPAK MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STU85N3LH5 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, N Channel, 30V, 80A, Ipak; Channel Type Stmicroelectronics
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel
Package Type TO-251-3 Short Leads, IPAK, TO-251AA SOT3; I-Pak 1850 pF @ 25 V TO-251-3 Short Leads, IPak, TO-251AA TO-3
PD 70000 milliwatts 70000 milliwatts 70000 milliwatts
TJ -55 C (-67 F) 175 C (347 F) 175 C (347 F)
Unlock Full Specs
to access all available technical data

Similar Products

0.03 - 3.0 GHz, 10 Watt, 32 Volt GaN RF Input-Matched Transistor - TGF3015-SM - Qorvo
Specs
Transistor Technology / Material 0.03 - 3.0 GHz, 10 Watt, 32 Volt GaN RF Input-Matched Transistor
Package Type QFN
Power Gain 17 dB
View Details
3 suppliers
Discrete Semiconductor Products - Transistors - IGBTs - AIHD15N60RFATMA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
View Details