600V 5A N-CH Power MOSFET IPAK Through Hole Product overview: STU7NM60N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Through-Hole, 600V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STU7NM60N can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 037393-STU7NM60N
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 45W (Tc)
Family Name: STU7NM60N
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: I-Pak
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 5A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 14nC @ 10V
Max Input Capacitance: 363pF @ 50V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 900 mOhm @ 2.5A, 10V
Alternative Parts (Cross-Reference): MMIS60R900PTH; AOU4S60; TK5Q65W,S1Q; TK5Q65W;
Introduction Date: October 22, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
N-Channel 600V 5A (Tc) 45W (Tc) Through Hole TO-251 (IPAK)
MOSFET N-CH 600V 5A IPAK
MOSFET N-CH 600V 5A IPAK
MOSFET N-Ch 600V 0.84 Ohm 5A 2nd Gen MDmesh
MOSFET, N CH, 600V, 5A, TO-251; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:5A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; Product Range:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-STU7NM60N | 037393-STU7NM60N | 497-12367-ND | STU7NM60N | STU7NM60N | STU7NM60N | 87T3911 |
| Product Name | Through-Hole 600V 5A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STU7NM60N | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Mosfet, N Ch, 600V, 5A, To-251; Channel Type Stmicroelectronics |
| MOSFET Operating Mode | Enhancement | ||||||
| V(BR)DSS | 600 volts | 600 volts | 600 volts | ||||
| PD | 45000 milliwatts | 45000 milliwatts | 45000 milliwatts | ||||
| TJ | -55 C (-67 F) | 150 C (302 F) | 150 C (302 F) | ||||
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel |