STMicroelectronics, Inc. Single FETs, MOSFETs STU7N80K5

Description
N-Channel 800V 6A (Tc) 110W (Tc) Through Hole TO-251 (IPAK)
Request a Quote Datasheet
Description
N-Channel 800V 6A (Tc) 110W (Tc) Through Hole TO-251 (IPAK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-13656-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13656-5-ND
Single FETs, MOSFETs 497-13656-5-ND
N-Channel 800V 6A (Tc) 110W (Tc) Through Hole TO-251 (IPAK)

N-Channel 800V 6A (Tc) 110W (Tc) Through Hole TO-251 (IPAK)

Buy Now Datasheet
Singapore, Singapore
800V 6A 0.95 Ohm MOSFET Transistor
278-STU7N80K5
800V 6A 0.95 Ohm MOSFET Transistor 278-STU7N80K5
800V 6A N-CH MOSFET, 0.95 Ohm, IPAK, TO-251 Product overview: STU7N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 6A, 0.95 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 6A, 0.95 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STU7N80K5 can be used for catalog matching and distributor lookup.

800V 6A N-CH MOSFET, 0.95 Ohm, IPAK, TO-251 Product overview: STU7N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 6A, 0.95 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 6A, 0.95 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STU7N80K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STU7N80K5 - 212420-STU7N80K5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STU7N80K5
212420-STU7N80K5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STU7N80K5 212420-STU7N80K5
Manufacturer: STMicroelectronics Win Source Part Number: 212420-STU7N80K5 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 110W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: I-Pak Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 800V Continuous Drain Current at 25°C: 6A (Tc) Gate-Source Threshold Voltage: 5V @ 100μA Max Gate Charge: 13.4nC @ 10V Max Input Capacitance: 360pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.2 Ohm @ 3A, 10V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 212420-STU7N80K5
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 110W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: I-Pak
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 800V
Continuous Drain Current at 25°C: 6A (Tc)
Gate-Source Threshold Voltage: 5V @ 100μA
Max Gate Charge: 13.4nC @ 10V
Max Input Capacitance: 360pF @ 100V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.2 Ohm @ 3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 800 V 0.95 Ohm 6 A Zener-protecte

MOSFET N-Ch 800 V 0.95 Ohm 6 A Zener-protecte

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STU7N80K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STU7N80K5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STU7N80K5
MOSFET N-CH 800V 6A IPAK

MOSFET N-CH 800V 6A IPAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-13656-5-ND 278-STU7N80K5 212420-STU7N80K5 STU7N80K5 STU7N80K5
Product Name Single FETs, MOSFETs 800V 6A 0.95 Ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STU7N80K5 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-251-3 Short Leads, IPAK, TO-251AA SOT3; I-Pak TO-251-3 Short Leads, IPak, TO-251AA
PD 110000 milliwatts 110000 milliwatts
Unlock Full Specs
to access all available technical data