STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STU7N60M2 STU7N60M2

Description
Manufacturer: STMicroelectronics Win Source Part Number: 898496-STU7N60M2 Series: MDmesh™ II Plus Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 600 V 5A (Tc) 60W (Tc) Through Hole TO-251 (IPAK) Package: Tube Package: TO-251-3 Short Leads, IPak, TO-251AA Mounting: Through Hole Family Name: STU7N60 Categories: Discrete Semiconductor Products Case / Package: TO-251 (IPAK) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-13979-5, STU7N60M2-ND, -497-13979-5
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 898496-STU7N60M2 Series: MDmesh™ II Plus Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 600 V 5A (Tc) 60W (Tc) Through Hole TO-251 (IPAK) Package: Tube Package: TO-251-3 Short Leads, IPak, TO-251AA Mounting: Through Hole Family Name: STU7N60 Categories: Discrete Semiconductor Products Case / Package: TO-251 (IPAK) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-13979-5, STU7N60M2-ND, -497-13979-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STU7N60M2 - 898496-STU7N60M2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STU7N60M2
898496-STU7N60M2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STU7N60M2 898496-STU7N60M2
Manufacturer: STMicroelectronics Win Source Part Number: 898496-STU7N60M2 Series: MDmesh™ II Plus Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 600 V 5A (Tc) 60W (Tc) Through Hole TO-251 (IPAK) Package: Tube Package: TO-251-3 Short Leads, IPak, TO-251AA Mounting: Through Hole Family Name: STU7N60 Categories: Discrete Semiconductor Products Case / Package: TO-251 (IPAK) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-13979-5, STU7N60M2-ND, -497-13979-5

Manufacturer: STMicroelectronics
Win Source Part Number: 898496-STU7N60M2
Series: MDmesh™ II Plus
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 600 V 5A (Tc) 60W (Tc) Through Hole TO-251 (IPAK)
Package: Tube
Package: TO-251-3 Short Leads, IPak, TO-251AA
Mounting: Through Hole
Family Name: STU7N60
Categories: Discrete Semiconductor Products
Case / Package: TO-251 (IPAK)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-13979-5, STU7N60M2-ND, -497-13979-5

Buy Now Datasheet
Single FETs, MOSFETs - 497-13979-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13979-5-ND
Single FETs, MOSFETs 497-13979-5-ND
N-Channel 600V 5A (Tc) 60W (Tc) Through Hole TO-251 (IPAK)

N-Channel 600V 5A (Tc) 60W (Tc) Through Hole TO-251 (IPAK)

Buy Now Datasheet
Singapore, Singapore
600V 5A MOSFET Transistor
278-STU7N60M2
600V 5A MOSFET Transistor 278-STU7N60M2
600V 5A N-CH MOSFET, 860mR Rds(on), IPAK Product overview: STU7N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STU7N60M2 can be used for catalog matching and distributor lookup.

600V 5A N-CH MOSFET, 860mR Rds(on), IPAK Product overview: STU7N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STU7N60M2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-CH 600V 0.86Ohm 5A MDmesh M2

MOSFET N-CH 600V 0.86Ohm 5A MDmesh M2

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STU7N60M2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STU7N60M2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STU7N60M2
MOSFET N-CH 600V 5A IPAK

MOSFET N-CH 600V 5A IPAK

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 898496-STU7N60M2 497-13979-5-ND 278-STU7N60M2 STU7N60M2 STU7N60M2
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STU7N60M2 Single FETs, MOSFETs 600V 5A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data