N-Channel 1050V 4A (Tc) 110W (Tc) Through Hole IPAK (TO-251)
N-channel 1050 V, 1.4 Ohm typ., 4 A MDmesh K5 Power MOSFETs in an IPAK package Product overview: STU7N105K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1050 V, 1.4 Ohm, 4 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1050 V, 1.4 Ohm, 4 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STU7N105K5 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 898495-STU7N105K5
Series: SuperMESH5™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 1050 V 4A (Tc) 110W (Tc) Through Hole IPAK (TO-251)
Package: Tube
Package: TO-251-3 Short Leads, IPak, TO-251AA
Mounting: Through Hole
Family Name: STU7N105
Categories: Discrete Semiconductor Products
Case / Package: IPAK (TO-251)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-15249-5, -497-15249-5
MOSFET N-CH 1050V 4A IPAK
MOSFET N-channel 1050 V, 1.4 Ohm typ., 4 A MDmesh K5 Power MOSFETs in IPAK package
MOSFET N-CH 1050V 4A IPAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 497-15249-5-ND | 278-STU7N105K5 | 898495-STU7N105K5 | STU7N105K5 | STU7N105K5 | STU7N105K5 |
| Product Name | Single FETs, MOSFETs | N-Channel 1050 V 1.4 Ohm 4 A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STU7N105K5 | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| Package Type | TO-251-3 Short Leads, IPAK, TO-251AA | SOT3; IPAK (TO-251) | TO-251-3 Short Leads, IPak, TO-251AA | TO-251-3 Short Leads, IPak, TO-251AA | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Transistor Technology / Material | MOSFET (Metal Oxide) |