STMicroelectronics, Inc. Single FETs, MOSFETs STU75N3LLH6

Description
N-Channel 30V 75A (Tc) 60W (Tc) Through Hole TO-251 (IPAK)
Request a Quote Datasheet
Description
N-Channel 30V 75A (Tc) 60W (Tc) Through Hole TO-251 (IPAK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-12701-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-12701-5-ND
Single FETs, MOSFETs 497-12701-5-ND
N-Channel 30V 75A (Tc) 60W (Tc) Through Hole TO-251 (IPAK)

N-Channel 30V 75A (Tc) 60W (Tc) Through Hole TO-251 (IPAK)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STU75N3LLH6 - 766137-STU75N3LLH6 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STU75N3LLH6
766137-STU75N3LLH6
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STU75N3LLH6 766137-STU75N3LLH6
Manufacturer: STMicroelectronics Win Source Part Number: 766137-STU75N3LLH6 Series: DeepGATE, STripFET VI Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-251-3 Short Leads, IPak, TO-251AA Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 75A (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Package: I-Pak Channel Type Type: N Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 2.5V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 23.8nC @ 4.5V Input Capacitance (Ciss) (Maximum) @ Vds: 2030pF @ 10V Vgs (Maximum): ±20V Power Dissipation (Maximum): 60W (Tc) Rds On (Maximum) @ Id, Vgs: 5.9 mOhm @ 37.5A, 10V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 766137-STU75N3LLH6
Series: DeepGATE, STripFET VI
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-251-3 Short Leads, IPak, TO-251AA
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 75A (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Package: I-Pak
Channel Type Type: N
Drain Source Voltage: 30V
Vgs(th) (Maximum) @ Id: 2.5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 23.8nC @ 4.5V
Input Capacitance (Ciss) (Maximum) @ Vds: 2030pF @ 10V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 60W (Tc)
Rds On (Maximum) @ Id, Vgs: 5.9 mOhm @ 37.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
N-Channel 30 V 0.0042 Ohm 75 A MOSFET Transistor
278-STU75N3LLH6
N-Channel 30 V 0.0042 Ohm 75 A MOSFET Transistor 278-STU75N3LLH6
N-channel 30 V, 0.0042 Ohm, 75 A, IPAK STripFET(TM) VI DeepGATE(TM) Power MOSFET Product overview: STU75N3LLH6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30 V, 0.0042 Ohm, 75 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, 0.0042 Ohm, 75 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STU75N3LLH6 can be used for catalog matching and distributor lookup.

N-channel 30 V, 0.0042 Ohm, 75 A, IPAK STripFET(TM) VI DeepGATE(TM) Power MOSFET Product overview: STU75N3LLH6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30 V, 0.0042 Ohm, 75 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, 0.0042 Ohm, 75 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STU75N3LLH6 can be used for catalog matching and distributor lookup.

Supplier's Site
Mosfet, N Ch, 30V, 75A, To-251; Channel Type Stmicroelectronics - 71R7084 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 30V, 75A, To-251; Channel Type Stmicroelectronics
71R7084
Mosfet, N Ch, 30V, 75A, To-251; Channel Type Stmicroelectronics 71R7084
MOSFET, N CH, 30V, 75A, TO-251; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:75A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.7V; MSL:- RoHS Compliant: Yes

MOSFET, N CH, 30V, 75A, TO-251; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:75A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.7V; MSL:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET POWER MOSFET N-CH 30V 75 A

MOSFET POWER MOSFET N-CH 30V 75 A

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STU75N3LLH6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STU75N3LLH6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STU75N3LLH6
MOSFET N-CH 30V 75A IPAK

MOSFET N-CH 30V 75A IPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-12701-5-ND 766137-STU75N3LLH6 278-STU75N3LLH6 71R7084 STU75N3LLH6 STU75N3LLH6
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STU75N3LLH6 N-Channel 30 V 0.0042 Ohm 75 A MOSFET Transistor Mosfet, N Ch, 30V, 75A, To-251; Channel Type Stmicroelectronics MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Package Type TO-251-3 Short Leads, IPAK, TO-251AA SOT3 TO-3 TO-251-3 Short Leads, IPak, TO-251AA
PD 60000 milliwatts 60000 milliwatts
Unlock Full Specs
to access all available technical data