STMicroelectronics, Inc. Single FETs, MOSFETs STU75N3LLH6-S

Description
N-Channel 30V 75A (Tc) 60W (Tc) Through Hole TO-251 (IPAK)
Request a Quote Datasheet
Description
N-Channel 30V 75A (Tc) 60W (Tc) Through Hole TO-251 (IPAK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - STU75N3LLH6-S-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
STU75N3LLH6-S-ND
Single FETs, MOSFETs STU75N3LLH6-S-ND
N-Channel 30V 75A (Tc) 60W (Tc) Through Hole TO-251 (IPAK)

N-Channel 30V 75A (Tc) 60W (Tc) Through Hole TO-251 (IPAK)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278135-STU75N3LLH6-S - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278135-STU75N3LLH6-S
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278135-STU75N3LLH6-S
Win Source Part Number: 1278135-STU75N3LLH6- S Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: DeepGATE™, STripFET™ VI Package: Tube Standard Package: 75 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 75A (Tc) Rds On (Max) @ Id, Vgs: 5.9mOhm @ 37.5A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 60W (Tc) Mounting Type: Through Hole Package / Case: TO-251-3 Short Leads, IPak, TO-251AA Supplier Device Package: TO-251 (IPAK) Gate Charge (Qg) (Max) @ Vgs: 17 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 1690 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Base Product Number: STU75N Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1278135-STU75N3LLH6-S
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: DeepGATE™, STripFET™ VI
Package: Tube
Standard Package: 75
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 75A (Tc)
Rds On (Max) @ Id, Vgs: 5.9mOhm @ 37.5A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power Dissipation (Max): 60W (Tc)
Mounting Type: Through Hole
Package / Case: TO-251-3 Short Leads, IPak, TO-251AA
Supplier Device Package: TO-251 (IPAK)
Gate Charge (Qg) (Max) @ Vgs: 17 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 1690 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Base Product Number: STU75N
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STU75N3LLH6-S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STU75N3LLH6-S
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STU75N3LLH6-S
MOSFET N-CH 30V 75A IPAK

MOSFET N-CH 30V 75A IPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors RF Transistors
Product Number STU75N3LLH6-S-ND 1278135-STU75N3LLH6-S STU75N3LLH6-S
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single IGBTs - 448-AIKB50N65DF5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
4 suppliers