N-channel 100 V, 0.22 Ω, 6 A, DPAK, IPAK low gate charge STripFET͐2;2; Power MOSFET Product overview: STU6NF10 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100 V, 6 A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100 V, 6 A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STU6NF10 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1104006-STU6NF10
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 30W (Tc)
Family Name: STU6NF10
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -65°C to 175°C (TJ)
Case / Package: I-Pak
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 6A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 14nC @ 10V
Max Input Capacitance: 280pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 250 mOhm @ 3A, 10V
Alternative Parts (Cross-Reference): 2SK4019; 2SK4019(Q); IRLU120N; IRFU120Z;
Introduction Date: September 16, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
N-Channel 100V 6A (Tc) 30W (Tc) Through Hole TO-251 (IPAK)
MOSFET N-CH 100V 6A IPAK
MOSFET, N-CH, 100V, 6A, 175DEG C, 30W ROHS COMPLIANT: YES
MOSFET N-CH 100V 6A IPAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-STU6NF10 | 1104006-STU6NF10 | 497-12700-5-ND | STU6NF10 | 69AH2881 | STU6NF10 |
| Product Name | N-Channel 100 V 6 A DPAK MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STU6NF10 | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 100V, 6A, 175Deg C, 30W Rohs Compliant Stmicroelectronics | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | ||
| PD | 30000 milliwatts | 30000 milliwatts | 30000 milliwatts | |||
| TJ | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |||
| V(BR)DSS | 100 volts | 100 volts |