N-channel 950 V, 1 Ohm typ., 9 A Zener-protected SuperMESH(TM) 5 Power MOSFET in IPAK package Product overview: STU6N95K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Zener, 950 V, 1 Ohm, 9 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Zener, 950 V, 1 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STU6N95K5 can be used for catalog matching and distributor lookup.
N-Channel 950V 9A (Tc) 90W (Tc) Through Hole TO-251 (IPAK)
MOSFET N-CH 950V 9A IPAK
MOSFET, N-CH, 950V, 9A, TO-251; Channel Type:N Channel; Drain Source Voltage Vds:950V; Continuous Drain Current Id:9A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; Qualification:- RoHS Compliant: Yes
MOSFET N-Ch 950V 1Ohm 9A pwr MDmesh K5
MOSFET N-CH 950V 9A IPAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-STU6N95K5 | 497-13353-ND | STU6N95K5 | 45AC7773 | STU6N95K5 | STU6N95K5 |
| Product Name | N-Channel Zener 950 V 1 Ohm MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 950V, 9A, To-251; Channel Type Stmicroelectronics | MOSFET | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| PD | 90000 milliwatts | 90000 milliwatts | ||||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | TO-251-3 Short Leads, IPAK, TO-251AA | TO-251-3 Short Leads, IPak, TO-251AA | TO-3 | TO-251-3 Short Leads, IPak, TO-251AA |