STMicroelectronics, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single STU6N60M2

Description
Win Source Part Number: 1008924-STU6N60M2 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: MDmesh™ II Plus Package: Tube Standard Package: 75 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 4.5A (Tc) Rds On (Max) @ Id, Vgs: 1.2Ohm @ 2.25A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 60W (Tc) Mounting Type: Through Hole Package / Case: TO-251-3 Short Leads, IPak, TO-251AA Supplier Device Package: TO-251 (IPAK) Gate Charge (Qg) (Max) @ Vgs: 13.5 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 232 pF @ 100 V Vgs (Max): ±25V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: STU6N60M2-ND,497-139 78-5,-497-13978-5 Base Product Number: STU6N60 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1008924-STU6N60M2 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: MDmesh™ II Plus Package: Tube Standard Package: 75 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 4.5A (Tc) Rds On (Max) @ Id, Vgs: 1.2Ohm @ 2.25A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 60W (Tc) Mounting Type: Through Hole Package / Case: TO-251-3 Short Leads, IPak, TO-251AA Supplier Device Package: TO-251 (IPAK) Gate Charge (Qg) (Max) @ Vgs: 13.5 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 232 pF @ 100 V Vgs (Max): ±25V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: STU6N60M2-ND,497-139 78-5,-497-13978-5 Base Product Number: STU6N60 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1008924-STU6N60M2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1008924-STU6N60M2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1008924-STU6N60M2
Win Source Part Number: 1008924-STU6N60M2 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: MDmesh™ II Plus Package: Tube Standard Package: 75 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 4.5A (Tc) Rds On (Max) @ Id, Vgs: 1.2Ohm @ 2.25A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 60W (Tc) Mounting Type: Through Hole Package / Case: TO-251-3 Short Leads, IPak, TO-251AA Supplier Device Package: TO-251 (IPAK) Gate Charge (Qg) (Max) @ Vgs: 13.5 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 232 pF @ 100 V Vgs (Max): ±25V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: STU6N60M2-ND,497-139 78-5,-497-13978-5 Base Product Number: STU6N60 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1008924-STU6N60M2
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: MDmesh™ II Plus
Package: Tube
Standard Package: 75
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 4.5A (Tc)
Rds On (Max) @ Id, Vgs: 1.2Ohm @ 2.25A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 60W (Tc)
Mounting Type: Through Hole
Package / Case: TO-251-3 Short Leads, IPak, TO-251AA
Supplier Device Package: TO-251 (IPAK)
Gate Charge (Qg) (Max) @ Vgs: 13.5 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 232 pF @ 100 V
Vgs (Max): ±25V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: STU6N60M2-ND,497-13978-5,-497-13978-5
Base Product Number: STU6N60
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Singapore, Singapore
600V 4.5A MOSFET Transistor
278-STU6N60M2
600V 4.5A MOSFET Transistor 278-STU6N60M2
600V 4.5A N-CH MOSFET, 1.2R Rds On, IPAK Product overview: STU6N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 4.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STU6N60M2 can be used for catalog matching and distributor lookup.

600V 4.5A N-CH MOSFET, 1.2R Rds On, IPAK Product overview: STU6N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 4.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STU6N60M2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-13978-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13978-5-ND
Single FETs, MOSFETs 497-13978-5-ND
N-Channel 600V 4.5A (Tc) 60W (Tc) Through Hole TO-251 (IPAK)

N-Channel 600V 4.5A (Tc) 60W (Tc) Through Hole TO-251 (IPAK)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-CH 600V 1.06Ohm 4.5A MDmesh M2

MOSFET N-CH 600V 1.06Ohm 4.5A MDmesh M2

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STU6N60M2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STU6N60M2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STU6N60M2
MOSFET N-CH 600V 4.5A IPAK

MOSFET N-CH 600V 4.5A IPAK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1008924-STU6N60M2 278-STU6N60M2 497-13978-5-ND STU6N60M2 STU6N60M2
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 600V 4.5A MOSFET Transistor Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data