STMicroelectronics, Inc. 30V 0.0061Ohm 65A MOSFET Transistor STU65N3LLH5

Description
MOSFET N-Ch 30V 0.0061Ohm 65A pwr STripFET V Product overview: STU65N3LLH5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.0061Ohm, 65A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.0061Ohm, 65A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STU65N3LLH5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-Ch 30V 0.0061Ohm 65A pwr STripFET V Product overview: STU65N3LLH5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.0061Ohm, 65A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.0061Ohm, 65A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STU65N3LLH5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 0.0061Ohm 65A MOSFET Transistor
278-STU65N3LLH5
30V 0.0061Ohm 65A MOSFET Transistor 278-STU65N3LLH5
MOSFET N-Ch 30V 0.0061Ohm 65A pwr STripFET V Product overview: STU65N3LLH5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.0061Ohm, 65A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.0061Ohm, 65A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STU65N3LLH5 can be used for catalog matching and distributor lookup.

MOSFET N-Ch 30V 0.0061Ohm 65A pwr STripFET V Product overview: STU65N3LLH5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.0061Ohm, 65A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.0061Ohm, 65A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STU65N3LLH5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-13446-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13446-ND
Single FETs, MOSFETs 497-13446-ND
N-Channel 30V 65A (Tc) 50W (Tc) Through Hole I-PAK

N-Channel 30V 65A (Tc) 50W (Tc) Through Hole I-PAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STU65N3LLH5 - 935660-STU65N3LLH5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STU65N3LLH5
935660-STU65N3LLH5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STU65N3LLH5 935660-STU65N3LLH5
Manufacturer: STMicroelectronics Win Source Part Number: 935660-STU65N3LLH5 Series: STripFET™ V Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 30 V 65A (Tc) 50W (Tc) Through Hole I-PAK Package: Tube Package: TO-251-3 Short Leads, IPak, TO-251AA Mounting: Through Hole Part Status: Obsolete Family Name: STU65N Categories: Discrete Semiconductor Products Case / Package: I-Pak ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 75 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Other Part Number: -497-13446, 497-13446

Manufacturer: STMicroelectronics
Win Source Part Number: 935660-STU65N3LLH5
Series: STripFET™ V
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 30 V 65A (Tc) 50W (Tc) Through Hole I-PAK
Package: Tube
Package: TO-251-3 Short Leads, IPak, TO-251AA
Mounting: Through Hole
Part Status: Obsolete
Family Name: STU65N
Categories: Discrete Semiconductor Products
Case / Package: I-Pak
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 75
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Other Part Number: -497-13446, 497-13446

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STU65N3LLH5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STU65N3LLH5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STU65N3LLH5
MOSFET N CH 30V 65A IPAK

MOSFET N CH 30V 65A IPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-STU65N3LLH5 497-13446-ND 935660-STU65N3LLH5 STU65N3LLH5
Product Name 30V 0.0061Ohm 65A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STU65N3LLH5 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 50000 milliwatts
Unlock Full Specs
to access all available technical data