STMicroelectronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - STU5NK50Z STU5NK50Z

Description
Manufacturer: STMicroelectronics Win Source Part Number: 898493-STU5NK50Z Series: * Package: Reel - TR Part Status: Obsolete Family Name: STU5N Categories: Discrete Semiconductor Products ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 898493-STU5NK50Z Series: * Package: Reel - TR Part Status: Obsolete Family Name: STU5N Categories: Discrete Semiconductor Products ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STU5NK50Z - 898493-STU5NK50Z - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STU5NK50Z
898493-STU5NK50Z
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STU5NK50Z 898493-STU5NK50Z
Manufacturer: STMicroelectronics Win Source Part Number: 898493-STU5NK50Z Series: * Package: Reel - TR Part Status: Obsolete Family Name: STU5N Categories: Discrete Semiconductor Products ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected

Manufacturer: STMicroelectronics
Win Source Part Number: 898493-STU5NK50Z
Series: *
Package: Reel - TR
Part Status: Obsolete
Family Name: STU5N
Categories: Discrete Semiconductor Products
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected

Buy Now
Sheung Wan, Hong Kong
MOSFET N-channel 500 V, 1.22 typ., 4.4 A SuperMESH Power MOSFETs in I PAK, DPAK, TO 220, TO 220FP and IPAK packages

MOSFET N-channel 500 V, 1.22 typ., 4.4 A SuperMESH Power MOSFETs in I PAK, DPAK, TO 220, TO 220FP and IPAK packages

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 898493-STU5NK50Z STU5NK50Z
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STU5NK50Z MOSFET
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - 20N60C3 - 151148-20N60C3 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 650 volts
PD 208000 milliwatts
View Details
2 suppliers
MOSFETs - 1689561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type U-dfn2020
View Details
60 V, 350 mA N-channel Trench MOSFET - 2N7002BK,215 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 350000 milliamps
View Details
8 suppliers