STMicroelectronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - STU5N95K5 STU5N95K5

Description
Manufacturer: STMicroelectronics Win Source Part Number: 935659-STU5N95K5 Series: MDmesh™ K5 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 950 V 3.5A (Tc) 70W (Tc) Through Hole TO-251 (IPAK) Package: TO-251-3 Short Leads, IPak, TO-251AA Package: Tube Mounting: Through Hole Family Name: STU5N95 Categories: Discrete Semiconductor Products Case / Package: TO-251 (IPAK) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 935659-STU5N95K5 Series: MDmesh™ K5 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 950 V 3.5A (Tc) 70W (Tc) Through Hole TO-251 (IPAK) Package: TO-251-3 Short Leads, IPak, TO-251AA Package: Tube Mounting: Through Hole Family Name: STU5N95 Categories: Discrete Semiconductor Products Case / Package: TO-251 (IPAK) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STU5N95K5 - 935659-STU5N95K5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STU5N95K5
935659-STU5N95K5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STU5N95K5 935659-STU5N95K5
Manufacturer: STMicroelectronics Win Source Part Number: 935659-STU5N95K5 Series: MDmesh™ K5 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 950 V 3.5A (Tc) 70W (Tc) Through Hole TO-251 (IPAK) Package: TO-251-3 Short Leads, IPak, TO-251AA Package: Tube Mounting: Through Hole Family Name: STU5N95 Categories: Discrete Semiconductor Products Case / Package: TO-251 (IPAK) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: STMicroelectronics
Win Source Part Number: 935659-STU5N95K5
Series: MDmesh™ K5
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 950 V 3.5A (Tc) 70W (Tc) Through Hole TO-251 (IPAK)
Package: TO-251-3 Short Leads, IPak, TO-251AA
Package: Tube
Mounting: Through Hole
Family Name: STU5N95
Categories: Discrete Semiconductor Products
Case / Package: TO-251 (IPAK)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Singapore, Singapore
N-Channel 950 V 2 Ohm 3.5 A MOSFET Transistor
278-STU5N95K5
N-Channel 950 V 2 Ohm 3.5 A MOSFET Transistor 278-STU5N95K5
N-channel 950 V, 2 Ohm typ., 3.5 A MDmesh K5 Power MOSFET in an IPAK package Product overview: STU5N95K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 950 V, 2 Ohm, 3.5 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 950 V, 2 Ohm, 3.5 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STU5N95K5 can be used for catalog matching and distributor lookup.

N-channel 950 V, 2 Ohm typ., 3.5 A MDmesh K5 Power MOSFET in an IPAK package Product overview: STU5N95K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 950 V, 2 Ohm, 3.5 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 950 V, 2 Ohm, 3.5 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STU5N95K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STU5N95K5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STU5N95K5
MOSFET N-CH 950V 3.5A IPAK

MOSFET N-CH 950V 3.5A IPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET

MOSFET

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 935659-STU5N95K5 278-STU5N95K5 STU5N95K5 STU5N95K5
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STU5N95K5 N-Channel 950 V 2 Ohm 3.5 A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIKW50N65DH5XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
4 suppliers
1200V 65A MOSFET Transistor - 278-UF3C120040K4S - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 429 milliwatts
View Details
5 suppliers
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details