STMicroelectronics, Inc. Single FETs, MOSFETs STU5N95K3

Description
N-Channel 950V 4A (Tc) 90W (Tc) Through Hole TO-251 (IPAK)
Request a Quote Datasheet
Description
N-Channel 950V 4A (Tc) 90W (Tc) Through Hole TO-251 (IPAK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-12696-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-12696-5-ND
Single FETs, MOSFETs 497-12696-5-ND
N-Channel 950V 4A (Tc) 90W (Tc) Through Hole TO-251 (IPAK)

N-Channel 950V 4A (Tc) 90W (Tc) Through Hole TO-251 (IPAK)

Buy Now Datasheet
Singapore, Singapore
Through-Hole 950V 4A MOSFET Transistor
278-STU5N95K3
Through-Hole 950V 4A MOSFET Transistor 278-STU5N95K3
N-Ch MOSFET 950V 4A 3R IPAK Through Hole Product overview: STU5N95K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 950V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Through-Hole, 950V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STU5N95K3 can be used for catalog matching and distributor lookup.

N-Ch MOSFET 950V 4A 3R IPAK Through Hole Product overview: STU5N95K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 950V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Through-Hole, 950V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STU5N95K3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STU5N95K3 - 1104004-STU5N95K3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STU5N95K3
1104004-STU5N95K3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STU5N95K3 1104004-STU5N95K3
Manufacturer: STMicroelectronics Win Source Part Number: 1104004-STU5N95K3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 90W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: I-Pak Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 950V Continuous Drain Current at 25°C: 4A (Tc) Gate-Source Threshold Voltage: 5V @ 100μA Max Gate Charge: 19nC @ 10V Max Input Capacitance: 460pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 3.5 Ohm @ 2A, 10V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1104004-STU5N95K3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 90W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: I-Pak
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 950V
Continuous Drain Current at 25°C: 4A (Tc)
Gate-Source Threshold Voltage: 5V @ 100μA
Max Gate Charge: 19nC @ 10V
Max Input Capacitance: 460pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 3.5 Ohm @ 2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Mosfet, N Ch, 950V, 4A, To-251; Channel Type Stmicroelectronics - 71R7083 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 950V, 4A, To-251; Channel Type Stmicroelectronics
71R7083
Mosfet, N Ch, 950V, 4A, To-251; Channel Type Stmicroelectronics 71R7083
MOSFET, N CH, 950V, 4A, TO-251; Channel Type:N Channel; Drain Source Voltage Vds:950V; Continuous Drain Current Id:4A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; Product Range:- RoHS Compliant: Yes

MOSFET, N CH, 950V, 4A, TO-251; Channel Type:N Channel; Drain Source Voltage Vds:950V; Continuous Drain Current Id:4A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; Product Range:- RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - STU5N95K3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STU5N95K3
Single FETs, MOSFETs STU5N95K3
MOSFET N-CH 950V 4A IPAK

MOSFET N-CH 950V 4A IPAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STU5N95K3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STU5N95K3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STU5N95K3
MOSFET N-CH 950V 4A IPAK

MOSFET N-CH 950V 4A IPAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-12696-5-ND 278-STU5N95K3 1104004-STU5N95K3 71R7083 STU5N95K3 STU5N95K3
Product Name Single FETs, MOSFETs Through-Hole 950V 4A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STU5N95K3 Mosfet, N Ch, 950V, 4A, To-251; Channel Type Stmicroelectronics Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type TO-251-3 Short Leads, IPAK, TO-251AA SOT3; I-Pak TO-3 TO-251-3 Short Leads, IPak, TO-251AA TO-251-3 Short Leads, IPak, TO-251AA
PD 90000 milliwatts 90000 milliwatts 90000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

1200V MOSFET Transistor - 278-AIMW120R035M1HXKSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 1200 volts
View Details
6 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N5550TFR - 854974-2N5550TFR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor - QPD1009 - Qorvo
Specs
Transistor Technology / Material DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor
Package Type QFN
Power Gain 24 dB
View Details
4 suppliers