Win Source Part Number: 1278039-STU5N70M6-S
Category: Discrete Semiconductor Products>Transistors
Series: MDmesh™ M6
Package: Tube
Standard Package: 3,000
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 700 V
Current - Continuous Drain (Id) @ 25°C: 3.5A (Tc)
Rds On (Max) @ Id, Vgs: 1.4Ohm @ 1.75A, 10V
Vgs(th) (Max) @ Id: 3.75V @ 250µA
Power Dissipation (Max): 45W (Tc)
Mounting Type: Through Hole
Package / Case: TO-251-3 Stub Leads, IPak
Supplier Device Package: I-PAK
Gate Charge (Qg) (Max) @ Vgs: 5.1 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 170 pF @ 100 V
Vgs (Max): ±25V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Base Product Number: STU5N70
Drive Voltage (Max Rds On, Min Rds On): 10V
MOSFET N-CH 700V 3.5A IPAK
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1278039-STU5N70M6-S | STU5N70M6-S | STU5N70M6-S |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel |