STMicroelectronics N-Channel 650 V 1.15 Ohm 4 A MOSFET Transistor STU5N65M6

Description
N-channel 650 V, 1.15 Ohm typ., 4 A MDmesh M6 Power MOSFET in an IPAK package Product overview: STU5N65M6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 1.15 Ohm, 4 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 1.15 Ohm, 4 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STU5N65M6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-channel 650 V, 1.15 Ohm typ., 4 A MDmesh M6 Power MOSFET in an IPAK package Product overview: STU5N65M6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 1.15 Ohm, 4 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 1.15 Ohm, 4 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STU5N65M6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 650 V 1.15 Ohm 4 A MOSFET Transistor
278-STU5N65M6
N-Channel 650 V 1.15 Ohm 4 A MOSFET Transistor 278-STU5N65M6
N-channel 650 V, 1.15 Ohm typ., 4 A MDmesh M6 Power MOSFET in an IPAK package Product overview: STU5N65M6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 1.15 Ohm, 4 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 1.15 Ohm, 4 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STU5N65M6 can be used for catalog matching and distributor lookup.

N-channel 650 V, 1.15 Ohm typ., 4 A MDmesh M6 Power MOSFET in an IPAK package Product overview: STU5N65M6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 1.15 Ohm, 4 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 1.15 Ohm, 4 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STU5N65M6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STU5N65M6 - 898492-STU5N65M6 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STU5N65M6
898492-STU5N65M6
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STU5N65M6 898492-STU5N65M6
Manufacturer: STMicroelectronics Win Source Part Number: 898492-STU5N65M6 Series: MDmesh™ M6 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 650 V 4A (Tc) 45W (Tc) Through Hole TO-251 (IPAK) Package: TO-251-3 Short Leads, IPak, TO-251AA Package: Tube Mounting: Through Hole Family Name: STU5N65 Categories: Discrete Semiconductor Products Case / Package: TO-251 (IPAK) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: STMicroelectronics
Win Source Part Number: 898492-STU5N65M6
Series: MDmesh™ M6
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 650 V 4A (Tc) 45W (Tc) Through Hole TO-251 (IPAK)
Package: TO-251-3 Short Leads, IPak, TO-251AA
Package: Tube
Mounting: Through Hole
Family Name: STU5N65
Categories: Discrete Semiconductor Products
Case / Package: TO-251 (IPAK)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STU5N65M6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STU5N65M6
MOSFET N-CH 650V 4A IPAK

MOSFET N-CH 650V 4A IPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET

MOSFET

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STU5N65M6 898492-STU5N65M6 STU5N65M6 STU5N65M6
Product Name N-Channel 650 V 1.15 Ohm 4 A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STU5N65M6 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

FET, MOSFET Arrays - AUIRF9952Q-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers
GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details