STMicroelectronics, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single STU4N80K5

Description
Win Source Part Number: 1201502-STU4N80K5 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: SuperMESH5™ Package: Tube Standard Package: 75 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 800 V Current - Continuous Drain (Id) @ 25°C: 3A (Tc) Rds On (Max) @ Id, Vgs: 2.5Ohm @ 1.5A, 10V Vgs(th) (Max) @ Id: 5V @ 100µA Power Dissipation (Max): 60W (Tc) Mounting Type: Through Hole Package / Case: TO-251-3 Short Leads, IPak, TO-251AA Supplier Device Package: TO-251 (IPAK) Gate Charge (Qg) (Max) @ Vgs: 10.5 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 175 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: -497-14578-5,STU4N80 K5-ND,497-14578-5 Base Product Number: STU4N80 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1201502-STU4N80K5 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: SuperMESH5™ Package: Tube Standard Package: 75 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 800 V Current - Continuous Drain (Id) @ 25°C: 3A (Tc) Rds On (Max) @ Id, Vgs: 2.5Ohm @ 1.5A, 10V Vgs(th) (Max) @ Id: 5V @ 100µA Power Dissipation (Max): 60W (Tc) Mounting Type: Through Hole Package / Case: TO-251-3 Short Leads, IPak, TO-251AA Supplier Device Package: TO-251 (IPAK) Gate Charge (Qg) (Max) @ Vgs: 10.5 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 175 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: -497-14578-5,STU4N80 K5-ND,497-14578-5 Base Product Number: STU4N80 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1201502-STU4N80K5 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1201502-STU4N80K5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1201502-STU4N80K5
Win Source Part Number: 1201502-STU4N80K5 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: SuperMESH5™ Package: Tube Standard Package: 75 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 800 V Current - Continuous Drain (Id) @ 25°C: 3A (Tc) Rds On (Max) @ Id, Vgs: 2.5Ohm @ 1.5A, 10V Vgs(th) (Max) @ Id: 5V @ 100µA Power Dissipation (Max): 60W (Tc) Mounting Type: Through Hole Package / Case: TO-251-3 Short Leads, IPak, TO-251AA Supplier Device Package: TO-251 (IPAK) Gate Charge (Qg) (Max) @ Vgs: 10.5 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 175 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: -497-14578-5,STU4N80 K5-ND,497-14578-5 Base Product Number: STU4N80 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1201502-STU4N80K5
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: SuperMESH5™
Package: Tube
Standard Package: 75
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 800 V
Current - Continuous Drain (Id) @ 25°C: 3A (Tc)
Rds On (Max) @ Id, Vgs: 2.5Ohm @ 1.5A, 10V
Vgs(th) (Max) @ Id: 5V @ 100µA
Power Dissipation (Max): 60W (Tc)
Mounting Type: Through Hole
Package / Case: TO-251-3 Short Leads, IPak, TO-251AA
Supplier Device Package: TO-251 (IPAK)
Gate Charge (Qg) (Max) @ Vgs: 10.5 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 175 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: -497-14578-5,STU4N80K5-ND,497-14578-5
Base Product Number: STU4N80
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Singapore, Singapore
N-Channel 800V 3A 2.5 Ohm MOSFET Transistor
278-STU4N80K5
N-Channel 800V 3A 2.5 Ohm MOSFET Transistor 278-STU4N80K5
800V N-Channel MOSFET, 3A, 2.5 Ohm, IPAK Product overview: STU4N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800V, 3A, 2.5 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 3A, 2.5 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STU4N80K5 can be used for catalog matching and distributor lookup.

800V N-Channel MOSFET, 3A, 2.5 Ohm, IPAK Product overview: STU4N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800V, 3A, 2.5 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 3A, 2.5 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STU4N80K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-14578-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-14578-5-ND
Single FETs, MOSFETs 497-14578-5-ND
N-Channel 800V 3A (Tc) 60W (Tc) Through Hole TO-251 (IPAK)

N-Channel 800V 3A (Tc) 60W (Tc) Through Hole TO-251 (IPAK)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STU4N80K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STU4N80K5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STU4N80K5
MOSFET N-CH 800V 3A IPAK

MOSFET N-CH 800V 3A IPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 800V 2.1Ohm typ 3A Zener-protected

MOSFET N-Ch 800V 2.1Ohm typ 3A Zener-protected

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1201502-STU4N80K5 278-STU4N80K5 497-14578-5-ND STU4N80K5 STU4N80K5
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single N-Channel 800V 3A 2.5 Ohm MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 2 GHz, 285 Watt, 36 V GaN RF Power Transistor - T1G2028536-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780
Power Gain 19 dB
View Details
2 suppliers
GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
 - AUIRF3710ZSTRL - Rochester Electronics
Specs
Polarity N-Channel
rDS(on) 0.0180 ohms
Package Type PG-TO263-3
View Details
4 suppliers