The STU40N2LH5 is an N-channel 25 V power MOSFET in the STripFET™ V series, designed for switching applications. It is packaged in an IPAK (TO-251-3) case with a maximum continuous drain current of 40 A at 25 °C and 28 A at 100 °C. The device has a maximum on-resistance of 0.0124 Ω at 10 V gate-source voltage and 20 A drain current. It supports a pulsed drain current of 160 A, a single pulse avalanche energy of 110 mJ, and operates from -55 °C to 175 °C junction temperature. Thermal resistance from junction to case is 4.3 °C/W maximum. The device meets AEC-Q200 and RoHS standards.
Manufacturer: STMicroelectronics
Win Source Part Number: 935658-STU40N2LH5
Series: STripFET™ V
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 25 V 40A (Tc) 35W (Tc) Through Hole TO-251 (IPAK)
Package: Tube
Package: TO-251-3 Short Leads, IPak, TO-251AA
Mounting: Through Hole
Part Status: Obsolete
Family Name: STU40
Categories: Discrete Semiconductor Products
Case / Package: TO-251 (IPAK)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 935658-STU40N2LH5 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STU40N2LH5 |
| Polarity | N-Channel |