STMicroelectronics, Inc. 450V 1.8A 3.8 Ohm MOSFET Transistor STU3N45K3

Description
N-Ch 450V 1.8A 3.8 Ohm Power MOSFET, TO-251 Product overview: STU3N45K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 1.8A, 3.8 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 450V, 1.8A, 3.8 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STU3N45K3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Ch 450V 1.8A 3.8 Ohm Power MOSFET, TO-251 Product overview: STU3N45K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 1.8A, 3.8 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 450V, 1.8A, 3.8 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STU3N45K3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
450V 1.8A 3.8 Ohm MOSFET Transistor
278-STU3N45K3
450V 1.8A 3.8 Ohm MOSFET Transistor 278-STU3N45K3
N-Ch 450V 1.8A 3.8 Ohm Power MOSFET, TO-251 Product overview: STU3N45K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 1.8A, 3.8 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 450V, 1.8A, 3.8 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STU3N45K3 can be used for catalog matching and distributor lookup.

N-Ch 450V 1.8A 3.8 Ohm Power MOSFET, TO-251 Product overview: STU3N45K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 1.8A, 3.8 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 450V, 1.8A, 3.8 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STU3N45K3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-12362-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-12362-ND
Single FETs, MOSFETs 497-12362-ND
N-Channel 450V 1.8A (Tc) 27W (Tc) Through Hole TO-251 (IPAK)

N-Channel 450V 1.8A (Tc) 27W (Tc) Through Hole TO-251 (IPAK)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1119683-STU3N45K3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1119683-STU3N45K3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1119683-STU3N45K3
Win Source Part Number: 1119683-STU3N45K3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: SuperMESH3™ Package: Tube Standard Package: 75 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 450 V Current - Continuous Drain (Id) @ 25°C: 1.8A (Tc) Rds On (Max) @ Id, Vgs: 3.8Ohm @ 500mA, 10V Vgs(th) (Max) @ Id: 4.5V @ 50µA Power Dissipation (Max): 27W (Tc) Mounting Type: Through Hole Package / Case: TO-251-3 Short Leads, IPak, TO-251AA Supplier Device Package: TO-251 (IPAK) Gate Charge (Qg) (Max) @ Vgs: 6 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 150 pF @ 25 V Vgs (Max): ±30V ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-12362,-497-12362 Base Product Number: STU3N45 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1119683-STU3N45K3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: SuperMESH3™
Package: Tube
Standard Package: 75
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 450 V
Current - Continuous Drain (Id) @ 25°C: 1.8A (Tc)
Rds On (Max) @ Id, Vgs: 3.8Ohm @ 500mA, 10V
Vgs(th) (Max) @ Id: 4.5V @ 50µA
Power Dissipation (Max): 27W (Tc)
Mounting Type: Through Hole
Package / Case: TO-251-3 Short Leads, IPak, TO-251AA
Supplier Device Package: TO-251 (IPAK)
Gate Charge (Qg) (Max) @ Vgs: 6 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 150 pF @ 25 V
Vgs (Max): ±30V
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-12362,-497-12362
Base Product Number: STU3N45
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 450V 3.2 Ohm 1.8A SuperMESH 3

MOSFET N-Ch 450V 3.2 Ohm 1.8A SuperMESH 3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STU3N45K3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STU3N45K3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STU3N45K3
MOSFET N-CH 450V 1.8A IPAK

MOSFET N-CH 450V 1.8A IPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-STU3N45K3 497-12362-ND 1119683-STU3N45K3 STU3N45K3 STU3N45K3
Product Name 450V 1.8A 3.8 Ohm MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data