STMicroelectronics, Inc. MOSFETs STU2NK100Z

Description
MOSFET N-Channel 1KV 1.85A IPAK
Request a Quote Datasheet
Description
MOSFET N-Channel 1KV 1.85A IPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 7610238 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7610238
MOSFETs 7610238
MOSFET N-Channel 1KV 1.85A IPAK

MOSFET N-Channel 1KV 1.85A IPAK

Supplier's Site
MOSFETs - 1687526 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1687526
MOSFETs 1687526
MOSFET N-Channel 1KV 1.85A IPAK

MOSFET N-Channel 1KV 1.85A IPAK

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1141534-STU2NK100Z - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1141534-STU2NK100Z
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1141534-STU2NK100Z
Win Source Part Number: 1141534-STU2NK100Z Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: SuperMESH™ Package: Tube Standard Package: 75 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 1000 V Current - Continuous Drain (Id) @ 25°C: 1.85A (Tc) Rds On (Max) @ Id, Vgs: 8.5Ohm @ 900mA, 10V Vgs(th) (Max) @ Id: 4.5V @ 50µA Power Dissipation (Max): 70W (Tc) Mounting Type: Through Hole Package / Case: TO-251-3 Short Leads, IPak, TO-251AA Supplier Device Package: I-PAK Gate Charge (Qg) (Max) @ Vgs: 16 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 499 pF @ 25 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-12694-5,-497-126 94-5,STU2NK100Z-ND Base Product Number: STU2NK100 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1141534-STU2NK100Z
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: SuperMESH™
Package: Tube
Standard Package: 75
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 1000 V
Current - Continuous Drain (Id) @ 25°C: 1.85A (Tc)
Rds On (Max) @ Id, Vgs: 8.5Ohm @ 900mA, 10V
Vgs(th) (Max) @ Id: 4.5V @ 50µA
Power Dissipation (Max): 70W (Tc)
Mounting Type: Through Hole
Package / Case: TO-251-3 Short Leads, IPak, TO-251AA
Supplier Device Package: I-PAK
Gate Charge (Qg) (Max) @ Vgs: 16 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 499 pF @ 25 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-12694-5,-497-12694-5,STU2NK100Z-ND
Base Product Number: STU2NK100
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Singapore, Singapore
Zener 1kV 1.85A 8.5 Ohm MOSFET Transistor
278-STU2NK100Z
Zener 1kV 1.85A 8.5 Ohm MOSFET Transistor 278-STU2NK100Z
N-Ch MOSFET 1kV 1.85A 8.5 Ohm IPAK Zener-Protected Product overview: STU2NK100Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 1kV, 1.85A, 8.5 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Zener, 1kV, 1.85A, 8.5 Ohm, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STU2NK100Z can be used for catalog matching and distributor lookup.

N-Ch MOSFET 1kV 1.85A 8.5 Ohm IPAK Zener-Protected Product overview: STU2NK100Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 1kV, 1.85A, 8.5 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Zener, 1kV, 1.85A, 8.5 Ohm, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STU2NK100Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-12694-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-12694-5-ND
Single FETs, MOSFETs 497-12694-5-ND
N-Channel 1000V 1.85A (Tc) 70W (Tc) Through Hole I-PAK

N-Channel 1000V 1.85A (Tc) 70W (Tc) Through Hole I-PAK

Buy Now Datasheet
Mosfet, N Ch, 1Kv, 1.85A, To-251; Channel Type Stmicroelectronics - 57P2561 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 1Kv, 1.85A, To-251; Channel Type Stmicroelectronics
57P2561
Mosfet, N Ch, 1Kv, 1.85A, To-251; Channel Type Stmicroelectronics 57P2561
MOSFET, N CH, 1KV, 1.85A, TO-251; Channel Type:N Channel; Drain Source Voltage Vds:1kV; Continuous Drain Current Id:1.85A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V; MSL:- RoHS Compliant: Yes

MOSFET, N CH, 1KV, 1.85A, TO-251; Channel Type:N Channel; Drain Source Voltage Vds:1kV; Continuous Drain Current Id:1.85A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.75V; MSL:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STU2NK100Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STU2NK100Z
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STU2NK100Z
MOSFET N-CH 1000V 1.85A IPAK

MOSFET N-CH 1000V 1.85A IPAK

Supplier's Site
Single FETs, MOSFETs - STU2NK100Z - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STU2NK100Z
Single FETs, MOSFETs STU2NK100Z
MOSFET N-CH 1000V 1.85A IPAK

MOSFET N-CH 1000V 1.85A IPAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch, 1000V-6.25ohms Zener SuprMESH 1.85A

MOSFET N-Ch, 1000V-6.25ohms Zener SuprMESH 1.85A

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 7610238 1141534-STU2NK100Z 278-STU2NK100Z 497-12694-5-ND 57P2561 STU2NK100Z STU2NK100Z STU2NK100Z
Product Name MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Zener 1kV 1.85A 8.5 Ohm MOSFET Transistor Single FETs, MOSFETs Mosfet, N Ch, 1Kv, 1.85A, To-251; Channel Type Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
Package Type Ipak (to-251) SOT3 TO-251-3 Short Leads, IPAK, TO-251AA TO-3 TO-251-3 Short Leads, IPak, TO-251AA TO-251-3 Short Leads, IPak, TO-251AA
Number of units in IC 1
PD 70000 milliwatts 70000 milliwatts 70000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products