STMicroelectronics, Inc. N-Channel 800 V 3.5 Ohm 2 A MOSFET Transistor STU2N80K5

Description
N-channel 800 V, 3.5 Ohm typ., 2 A MDmesh K5 Power MOSFET in an IPAK package Product overview: STU2N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800 V, 3.5 Ohm, 2 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800 V, 3.5 Ohm, 2 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STU2N80K5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-channel 800 V, 3.5 Ohm typ., 2 A MDmesh K5 Power MOSFET in an IPAK package Product overview: STU2N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800 V, 3.5 Ohm, 2 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800 V, 3.5 Ohm, 2 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STU2N80K5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 800 V 3.5 Ohm 2 A MOSFET Transistor
278-STU2N80K5
N-Channel 800 V 3.5 Ohm 2 A MOSFET Transistor 278-STU2N80K5
N-channel 800 V, 3.5 Ohm typ., 2 A MDmesh K5 Power MOSFET in an IPAK package Product overview: STU2N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800 V, 3.5 Ohm, 2 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800 V, 3.5 Ohm, 2 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STU2N80K5 can be used for catalog matching and distributor lookup.

N-channel 800 V, 3.5 Ohm typ., 2 A MDmesh K5 Power MOSFET in an IPAK package Product overview: STU2N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800 V, 3.5 Ohm, 2 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800 V, 3.5 Ohm, 2 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STU2N80K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-15022-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15022-5-ND
Single FETs, MOSFETs 497-15022-5-ND
N-Channel 800V 2A (Tc) 45W (Tc) Through Hole TO-251 (IPAK)

N-Channel 800V 2A (Tc) 45W (Tc) Through Hole TO-251 (IPAK)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STU2N80K5 - 1103999-STU2N80K5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STU2N80K5
1103999-STU2N80K5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STU2N80K5 1103999-STU2N80K5
Manufacturer: STMicroelectronics Win Source Part Number: 1103999-STU2N80K5 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 45W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: IPAK (TO-251) Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 800V Continuous Drain Current at 25°C: 2A (Tc) Gate-Source Threshold Voltage: 5V @ 100μA Max Gate Charge: 9.5nC @ 10V Max Input Capacitance: 105pF @ 100V Maximum Gate-Source Voltage: 30V Maximum Rds On at Id,Vgs: 4.5 Ohm @ 1A, 10V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1103999-STU2N80K5
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 45W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: IPAK (TO-251)
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 800V
Continuous Drain Current at 25°C: 2A (Tc)
Gate-Source Threshold Voltage: 5V @ 100μA
Max Gate Charge: 9.5nC @ 10V
Max Input Capacitance: 105pF @ 100V
Maximum Gate-Source Voltage: 30V
Maximum Rds On at Id,Vgs: 4.5 Ohm @ 1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 800 V, 3.5 Ohm typ., 2 A MDmesh K5 Power MOSFET in IPAK package

MOSFET N-channel 800 V, 3.5 Ohm typ., 2 A MDmesh K5 Power MOSFET in IPAK package

Buy Now Datasheet
Single FETs, MOSFETs - STU2N80K5 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STU2N80K5
Single FETs, MOSFETs STU2N80K5
MOSFET N-CH 800V 2A IPAK

MOSFET N-CH 800V 2A IPAK

Supplier's Site Datasheet
Mosfet, N-Ch, 800V, 2A, To-251; Channel Type Stmicroelectronics - 45AC7771 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 800V, 2A, To-251; Channel Type Stmicroelectronics
45AC7771
Mosfet, N-Ch, 800V, 2A, To-251; Channel Type Stmicroelectronics 45AC7771
MOSFET, N-CH, 800V, 2A, TO-251; Channel Type:N Channel; Drain Source Voltage Vds:800V; Continuous Drain Current Id:2A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; Qualification:- RoHS Compliant: Yes

MOSFET, N-CH, 800V, 2A, TO-251; Channel Type:N Channel; Drain Source Voltage Vds:800V; Continuous Drain Current Id:2A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STU2N80K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STU2N80K5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STU2N80K5
MOSFET N-CH 800V 2A IPAK

MOSFET N-CH 800V 2A IPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-STU2N80K5 497-15022-5-ND 1103999-STU2N80K5 STU2N80K5 STU2N80K5 45AC7771 STU2N80K5
Product Name N-Channel 800 V 3.5 Ohm 2 A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STU2N80K5 MOSFET Single FETs, MOSFETs Mosfet, N-Ch, 800V, 2A, To-251; Channel Type Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Polarity N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type TO-251-3 Short Leads, IPAK, TO-251AA SOT3; IPAK (TO-251) TO-251-3 Short Leads, IPak, TO-251AA TO-3 TO-251-3 Short Leads, IPak, TO-251AA
V(BR)DSS 800 volts 800 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 120 Watt, 36 - 50 V GaN RF Power Transistor - T1G4012036-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16 dB
View Details
GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
 - AUIRFS8407TRR - Rochester Electronics
Specs
Polarity N-Channel
Package Type D2PAK-3
Packing Method Tape Reel; Tape & Reel
View Details
3 suppliers