STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STU2N105K5 STU2N105K5

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1103998-STU2N105K5 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 60W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: IPAK (TO-251) Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 1050V Continuous Drain Current at 25°C: 1.5A (Tc) Gate-Source Threshold Voltage: 5V @ 100μA Max Gate Charge: 10nC @ 10V Max Input Capacitance: 115pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 8 Ohm @ 750mA, 10V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1103998-STU2N105K5 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 60W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: IPAK (TO-251) Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 1050V Continuous Drain Current at 25°C: 1.5A (Tc) Gate-Source Threshold Voltage: 5V @ 100μA Max Gate Charge: 10nC @ 10V Max Input Capacitance: 115pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 8 Ohm @ 750mA, 10V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STU2N105K5 - 1103998-STU2N105K5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STU2N105K5
1103998-STU2N105K5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STU2N105K5 1103998-STU2N105K5
Manufacturer: STMicroelectronics Win Source Part Number: 1103998-STU2N105K5 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 60W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: IPAK (TO-251) Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 1050V Continuous Drain Current at 25°C: 1.5A (Tc) Gate-Source Threshold Voltage: 5V @ 100μA Max Gate Charge: 10nC @ 10V Max Input Capacitance: 115pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 8 Ohm @ 750mA, 10V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1103998-STU2N105K5
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 60W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: IPAK (TO-251)
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 1050V
Continuous Drain Current at 25°C: 1.5A (Tc)
Gate-Source Threshold Voltage: 5V @ 100μA
Max Gate Charge: 10nC @ 10V
Max Input Capacitance: 115pF @ 100V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 8 Ohm @ 750mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
N-Channel 1050 V 6 Ohm 1.5 A MOSFET Transistor
278-STU2N105K5
N-Channel 1050 V 6 Ohm 1.5 A MOSFET Transistor 278-STU2N105K5
N-channel 1050 V, 6 Ohm typ., 1.5 A MDmesh K5 Power MOSFET in IPAK package Product overview: STU2N105K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1050 V, 6 Ohm, 1.5 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1050 V, 6 Ohm, 1.5 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STU2N105K5 can be used for catalog matching and distributor lookup.

N-channel 1050 V, 6 Ohm typ., 1.5 A MDmesh K5 Power MOSFET in IPAK package Product overview: STU2N105K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1050 V, 6 Ohm, 1.5 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1050 V, 6 Ohm, 1.5 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STU2N105K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-STU2N105K5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STU2N105K5-ND
Single FETs, MOSFETs 497-STU2N105K5-ND
N-Channel 1050V 1.5A (Tc) 60W (Tc) Through Hole TO-251 (IPAK)

N-Channel 1050V 1.5A (Tc) 60W (Tc) Through Hole TO-251 (IPAK)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STU2N105K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STU2N105K5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STU2N105K5
MOSFET N-CH 1050V 1.5A IPAK

MOSFET N-CH 1050V 1.5A IPAK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 1103998-STU2N105K5 278-STU2N105K5 497-STU2N105K5-ND STU2N105K5
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STU2N105K5 N-Channel 1050 V 6 Ohm 1.5 A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 1050 volts
PD 60000 milliwatts
Unlock Full Specs
to access all available technical data