Manufacturer: STMicroelectronics
Win Source Part Number: 1103995-STU13NM60N
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 90W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: IPAK (TO-251)
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 11A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 27nC @ 10V
Max Input Capacitance: 790pF @ 50V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 360 mOhm @ 5.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
N-channel 600 V, 280 mOhm typ., 11 A MDmesh II Power MOSFET in an IPAK package Product overview: STU13NM60N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 280 mOhm, 11 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 280 mOhm, 11 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STU13NM60N can be used for catalog matching and distributor lookup.
N-Channel 600V 11A (Tc) 90W (Tc) Through Hole TO-251 (IPAK)
MOSFET N-CH 600V 11A IPAK
MOSFET N-channel 600 V, 0.28 Ohm typ., 11 A MDmesh(TM) II Power MOSFET in IPAK package
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1103995-STU13NM60N | 278-STU13NM60N | STU13NM60N-ND | STU13NM60N | STU13NM60N |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STU13NM60N | N-Channel 600 V 280 mOhm 11 A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel; N-Channel | N-Channel | |||
| V(BR)DSS | 600 volts | ||||
| PD | 90000 milliwatts | 90000 milliwatts |