STMicroelectronics, Inc. TRANSISTORS - Transistors (BJT) - Single - STU13005N STU13005N

Description
Manufacturer: STMicroelectronics Win Source Part Number: 898488-STU13005N Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 400 V 3 A - 30 W Through Hole TO-251 (IPAK) Package: TO-251-3 Short Leads, IPak, TO-251AA Package: Tube Mounting: Through Hole Family Name: STU13005 Categories: Discrete Semiconductor Products Case / Package: TO-251 (IPAK) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: -497-12986-5, 497-12986-5
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 898488-STU13005N Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 400 V 3 A - 30 W Through Hole TO-251 (IPAK) Package: TO-251-3 Short Leads, IPak, TO-251AA Package: Tube Mounting: Through Hole Family Name: STU13005 Categories: Discrete Semiconductor Products Case / Package: TO-251 (IPAK) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: -497-12986-5, 497-12986-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - STU13005N - 898488-STU13005N - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - STU13005N
898488-STU13005N
TRANSISTORS - Transistors (BJT) - Single - STU13005N 898488-STU13005N
Manufacturer: STMicroelectronics Win Source Part Number: 898488-STU13005N Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 400 V 3 A - 30 W Through Hole TO-251 (IPAK) Package: TO-251-3 Short Leads, IPak, TO-251AA Package: Tube Mounting: Through Hole Family Name: STU13005 Categories: Discrete Semiconductor Products Case / Package: TO-251 (IPAK) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: -497-12986-5, 497-12986-5

Manufacturer: STMicroelectronics
Win Source Part Number: 898488-STU13005N
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 400 V 3 A - 30 W Through Hole TO-251 (IPAK)
Package: TO-251-3 Short Leads, IPak, TO-251AA
Package: Tube
Mounting: Through Hole
Family Name: STU13005
Categories: Discrete Semiconductor Products
Case / Package: TO-251 (IPAK)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 6000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: -497-12986-5, 497-12986-5

Buy Now Datasheet
Single Bipolar Transistors - 497-12986-5-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
497-12986-5-ND
Single Bipolar Transistors 497-12986-5-ND
Bipolar (BJT) Transistor NPN 400V 3A 30W Through Hole TO-251 (IPAK)

Bipolar (BJT) Transistor NPN 400V 3A 30W Through Hole TO-251 (IPAK)

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
276-STU13005N
Bipolar Transistor 276-STU13005N
High voltage fast-switching NPN power transistor Product overview: STU13005N from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-STU13005N can be used for catalog matching and distributor lookup.

High voltage fast-switching NPN power transistor Product overview: STU13005N from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-STU13005N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - STU13005N - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
STU13005N
Single Bipolar Transistors STU13005N
TRANS NPN 400V 3A TO251

TRANS NPN 400V 3A TO251

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - STU13005N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
STU13005N
Discrete Semiconductor Products - Transistors - Bipolar (BJT) STU13005N
TRANS NPN 400V 3A TO251

TRANS NPN 400V 3A TO251

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 898488-STU13005N 497-12986-5-ND 276-STU13005N STU13005N STU13005N
Product Name TRANSISTORS - Transistors (BJT) - Single - STU13005N Single Bipolar Transistors Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN NPN; NPN
Package Type SOT3; TO-251 (IPAK) TO-251-3 Short Leads, IPAK, TO-251AA TO-251-3 Short Leads, IPak, TO-251AA
IC(max) 3000 milliamps 3000 milliamps 3000 milliamps
VCEO 400 volts 400 volts 400 volts
VCBO 700 volts
Unlock Full Specs
to access all available technical data